EN
  • EN
  • DE

SNJ54HC112J

Part No SNJ54HC112J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54HC112 DUAL J-K NEGATIVE-EDGE-T / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC112
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673919-SNJ54HC112J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC112J CAD Model

Description

SNJ54HC112J Product Image

The SNJ54HC112J is a high-performance, dual J-K flip-flop integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is part of the HC family, which is known for its high-speed CMOS technology, and it is designed to operate in a wide range of applications that require flip-flop functions with additional clear and preset inputs.

Each flip-flop has independent J, K, clock (CLK), set (SD), and clear (CD) inputs, and Q and Q-bar outputs. The J and K inputs control the state changes of the flip-flops as per the traditional J-K flip-flop operation table. The clear and preset inputs can be used to override the clock and immediately set or reset the flip-flop, which is essential for initialization or emergency shutdown procedures.

The SNJ54HC112J is characterized for operation over the full military temperature range of -55°C to 125°C, making it suitable for use in harsh environments and demanding applications. Its ceramic flat package ensures durability and reliable performance, which is critical for mission-critical systems in the aerospace and defense industries.

This device is a staple in digital logic circuits and finds its applications in various systems including counters, registers, memory devices, and control circuits. The precise timing and control offered by the SNJ54HC112J make it an excellent choice for designers looking to implement synchronous state machines and complex logic functions.

Texas Instruments provides detailed datasheets and technical support for the SNJ54HC112J, ensuring that engineers can integrate this component into their designs with confidence. With its robust design and versatile functionality, the SNJ54HC112J is an essential component for any digital logic designer's toolkit.

Key Features:

  • High-speed CMOS technology
  • Dual J-K flip-flop configuration with separate inputs
  • Clear and preset functionality for immediate state control
  • Wide operating temperature range (-55°C to 125°C)
  • Durable ceramic flat package
  • Reliable performance for mission-critical applications

You May Also Be Interested in

ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1593 $55.4337
20+ $5.0538 $101.0760
31+ $4.8958 $151.7698
43+ $4.7379 $203.7297
55+ $4.5800 $251.9000
74+ $4.1062 $303.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess