EN
  • EN
  • DE

SC16C852VIET,115

Part No SC16C852VIET,115
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 36TFBGA  /  UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 36-TFBGA
Supplier Device Package 36-TFBGA (3.5x3.5)
Base Product Number SC16
Other Names 935282518115,SC16C852VIET-G,SC16C852VIET-G
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260760-SC16C852VIET,115
Ultra Librarian 3D Model Ultra Librarian SC16C852VIET,115 CAD Model

Description

The SC16C852VIET,115 is a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from NXP Semiconductors. It is designed to facilitate serial communication in embedded systems, and it is particularly useful in applications requiring a high degree of flexibility in the communication interface. This product offers an I2C-bus/SPI interface in addition to the standard UART capabilities, making it a versatile choice for designers.

Key Features

  • Interface Options: The device includes both I2C-bus and SPI interface options, allowing for easy integration into a variety of system architectures.
  • Dual Channel: With two independent UART channels, it can handle multiple serial communications processes simultaneously, increasing data throughput and system efficiency.
  • Enhanced Data Rates: The SC16C852VIET,115 supports baud rates up to 5 Mbps, ensuring swift data transmission for time-sensitive applications.
  • Voltage Range: This UART operates over a wide voltage range, accommodating various power supply levels from 2.3V to 3.6V, which is ideal for battery-operated devices.
  • FIFO Buffers: Each UART channel is equipped with 128-byte FIFO buffers to enhance data handling and reduce CPU overhead.
  • Programmable Features: The device offers programmable character lengths, stop bit generation, and parity checking, providing flexibility to match specific communication protocols.

Applications

The SC16C852VIET,115 is well-suited for a wide range of applications, including industrial control systems, point-of-sale terminals, and complex networking systems. Its ability to interface with both I2C and SPI protocols makes it an excellent choice for systems that require communication with multiple peripherals or devices. Additionally, its high-speed capabilities are ideal for applications that demand rapid and reliable data exchange.

Product Specifications

Parameter Value Manufacturer NXP Semiconductors Part Number SC16C852VIET,115 Data Rate Up to 5 Mbps Supply Voltage 2.3V to 3.6V Interface Type I2C, SPI FIFO Buffer Size 128 bytes per channel

For designers seeking a robust and flexible communication solution, the SC16C852VIET,115 from NXP Semiconductors offers a feature-rich option that can meet the demands of various high-performance applications.

You May Also Be Interested in

Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess