Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol IEEE 488
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 650 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 75ALS164
Other Names SN75ALS164DW,296-34135-5,2156-SN75ALS164DW,TEXTISSN75ALS164DW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261312-SN75ALS164DW
Ultra Librarian 3D Model Ultra Librarian SN75ALS164DW CAD Model

Description

Product Overview: SN75ALS164DW by Texas Instruments

The SN75ALS164DW is a high-performance, octal (8-channel) line driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is engineered to meet the stringent requirements of fast data transmission and robust signal integrity in digital communication systems.

Key Features

  • Interface Type: The device operates as a serial-out parallel-in line driver, making it ideal for interfacing with systems that require high-speed data transfer.
  • Supply Voltage: It operates over a wide range of supply voltages from 4.5V to 5.5V, providing design flexibility and compatibility with standard TTL logic levels.
  • Output Current: The SN75ALS164DW can deliver an output current of ±48 mA, ensuring strong signal driving capabilities for demanding applications.
  • Speed: With a propagation delay time of typically 10 ns, it is suitable for high-speed operation, enabling efficient data transmission without significant time lag.
  • Temperature Range: The device is rated for operation over an extended industrial temperature range of -40°C to 85°C, ensuring reliability under varying environmental conditions.
  • Package: The SN75ALS164DW comes in a wide-body SOIC-20 package, which provides a compact footprint while still allowing for easy integration into various circuit designs.

Applications

The versatility and high-speed performance of the SN75ALS164DW make it suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • High-speed data transmission lines
  • Peripheral drivers for computers
  • Industrial control systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN75ALS164DW is no exception. Each device undergoes rigorous testing to ensure it meets TI's high standards for performance and durability. With its robust design and proven manufacturing processes, the SN75ALS164DW is a reliable choice for designers looking to implement a high-speed, octal line driver in their digital communication systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 4/4 16SOIC
Need more? Email Us
ECAD model for AM26S10CD
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2021AT-330E/MD
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SOIC
Need more? Email Us
ECAD model for MAX3223ECDW
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Texas Instruments
IC TRANSCEIVER 0/2 8SOIC
Need more? Email Us
ECAD model for SN65LVDT9637BD
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention