Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 1Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1101045-SN75HVD07DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75HVD07DR CAD Model

Description

Product Overview: SN75HVD07DR - Texas Instruments

The SN75HVD07DR is a differential line driver and receiver pair designed by the renowned semiconductor company, Texas Instruments. This integrated circuit is specifically engineered to facilitate reliable data transmission over long distances and in electrically noisy environments. The SN75HVD07DR operates with a single 5V supply, making it compatible with many standard digital systems.

Key Features

  • Bus-Pin ESD Protection: The SN75HVD07DR comes with an impressive electrostatic discharge (ESD) protection for its bus pins, ensuring robustness and durability in harsh conditions.
  • High-Speed Operation: With its capability to transmit data at high speeds, this device is suitable for applications requiring fast data transfer rates.
  • Differential Signaling: Utilizes differential signaling to minimize electromagnetic interference (EMI) and crosstalk, thus providing reliable communication.
  • Wide Common-Mode Range: The device's wide common-mode range enables it to operate effectively over a broad range of voltage levels, enhancing its versatility in various applications.
  • Thermal Shutdown Protection: It includes thermal shutdown protection, which prevents the device from overheating, thus ensuring safe operation and longevity.

Applications

The SN75HVD07DR is suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Network equipment
  • Telecommunications infrastructure

Technical Specifications

Some of the technical specifications for the SN75HVD07DR include:

  • Supply Voltage (V<sub>CC): 5V
  • Signaling Rate: Up to Mbps
  • Operating Temperature Range: -40°C to 85°C
  • Package: SOIC-8

With its combination of speed, robustness, and reliability, the SN75HVD07DR from Texas Instruments stands as a prime choice for engineers looking to implement a differential signaling system in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER 4/0 16TSSOP
Need more? Email Us
ECAD model for MAX3043CUE+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8UMAX
Need more? Email Us
ECAD model for MAX14783EGUA+
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for TRS202EIDW
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32450EIUZ-T7A
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8501 $54.9507
16+ $6.4411 $103.0576
25+ $6.2399 $155.9975
34+ $6.0386 $205.3124
43+ $5.8373 $251.0039
58+ $5.2334 $303.5372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,536 pieces
MOQ: 7 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention