EN
  • EN
  • DE

TAS5709PHPG4

Part No TAS5709PHPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W STEREO DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264146-TAS5709PHPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5709PHPG4 CAD Model

Description

Texas Instruments TAS5709PHPG4 Audio Power Amplifier

The TAS5709PHPG4 is a sophisticated audio power amplifier from Texas Instruments, designed to deliver high-quality sound reproduction with minimal distortion and noise. This component is part of the PurePath™ HD technology family, which is renowned for its ability to produce clear and accurate audio signals, making it an ideal choice for a wide range of audio applications.

With its advanced features and capabilities, the TAS5709PHPG4 stands out as a powerful solution for digital audio systems. It is a 20-Watt, efficient, digital audio power amplifier with an integrated audio processor. Its flexibility in audio processing allows designers to implement customized sound enhancement algorithms, such as EQ, DRC (Dynamic Range Compression), and various filtering options.

The TAS5709PHPG4 supports multiple audio formats, including I2S, and TDM, providing versatility for integration into various audio systems. It operates over a wide power supply range, typically from 8V to 26V, which allows it to be used in a variety of powered audio applications, from home theater systems to active speakers and soundbars.

This IC features built-in error detection and protection circuits, ensuring reliable operation under a range of fault conditions, such as over-temperature, under-voltage, over-voltage, and short-circuit scenarios. Additionally, the TAS5709PHPG4 offers a programmable dynamic range control, making it suitable for environments with varying noise levels.

For ease of design and implementation, the TAS5709PHPG4 is available in a 48-pin HTQFP (High-Thickness Quad Flat Package) that is RoHS compliant. This compact form factor makes it easy to integrate into space-constrained designs while providing ample functionality for sophisticated audio systems.

In conclusion, the TAS5709PHPG4 from Texas Instruments is a feature-rich audio amplifier that is perfect for designers looking to create high-performance consumer audio products. Its combination of high-quality sound, advanced audio processing, and robust protection features make it a top choice for delivering an exceptional audio experience.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess