Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of Circuits 1
RoHS Non-Compliant
Win Source Part Number 1099520-TL080ACP
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL080ACP CAD Model

Description

The TL080ACP is a high-fidelity operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in analog IC technology. This precision op-amp is part of the TL08x series, known for its versatility and performance in a wide variety of electronic applications.

Key Features

  • JFET-Input: The TL080ACP incorporates a JFET (Junction Field-Effect Transistor) input stage which ensures low input bias and offset currents. This characteristic is particularly beneficial in applications requiring high input impedance and fast slew rates.
  • Wide Common-Mode and Differential Voltage Range: This feature allows the op-amp to be used in a variety of configurations without the risk of phase inversion.
  • Low Harmonic Distortion: The device exhibits low total harmonic distortion, making it an excellent choice for audio amplification and signal processing where sound quality is paramount.
  • High Input Impedance: The high input impedance minimizes loading on the signal source, preserving signal integrity.
  • High Slew Rate: With a high slew rate, the TL080ACP can handle rapid changes in input signals, which is essential for high-frequency applications.

Applications

The TL080ACP op-amp is widely used in various applications due to its impressive specifications. Some common applications include:

  • Audio and Hi-Fi systems
  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Analog-to-digital converters
  • Professional audio equipment
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL080ACP is no exception. It is designed to meet the stringent requirements of industrial and consumer applications. With Texas Instruments' robust manufacturing processes and comprehensive testing, users can rely on this op-amp for consistent performance and durability.

Package and Availability

The TL080ACP comes in a standard 8-pin plastic DIP package, making it compatible with a variety of PCB layouts and easy to integrate into existing designs. It is widely available through Texas Instruments' distribution network, ensuring prompt delivery for both small-scale projects and high-volume production needs.

You May Also Be Interested in

TAI-SAW TECHNOLOGY CO., LTD.
Filter, SAW, 72.96 MHz, 6 MHz BW
Lowest to $35.0358
ECAD model for TB0466A
Panjit
Diode Rectifier Bridge Single 800V 0.8A 4-Pin Micro DIP Plastic T/R
Need more? Email Us
ECAD model for TB8S-08_R2_00001
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA31165FN
STMicroelectronics
Need more? Email Us
ECAD model for T635800
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA78M09F(TE16L1,NQ
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA1222BN
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7342F
Lucent
Need more? Email Us
ECAD model for T-51422VSC1
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $96.3473
ECAD model for T306E

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention