EN
  • EN
  • DE

TA78M09F(TE16L1,NQ

Part No TA78M09F(TE16L1,NQ
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097954-TA78M09F(TE16L1,NQ
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA78M09F(TE16L1,NQ CAD Model

Description

The TA78M09F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This device provides a fixed 9V output voltage and is designed for a variety of applications requiring stable voltage regulation.

Applications

  • Power supplies for microcontrollers: Providing a stable 9V supply for various microcontroller-based systems.
  • Regulation in consumer electronics: Used in devices such as audio amplifiers, televisions, and other appliances needing a regulated 9V power rail.
  • Industrial control systems: Providing a regulated voltage source for sensors, actuators, and other components in industrial automation.
  • Battery chargers: Regulating the voltage output for charging batteries efficiently and safely.
  • Instrumentation: Used in test and measurement equipment to ensure accurate and stable voltage levels.

Features

  • Fixed 9V Output: Provides a stable and precise 9V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds safe limits, preventing thermal damage.
  • High Ripple Rejection: Effectively filters out unwanted noise and ripple from the input voltage, ensuring a clean and stable output.
  • Small Package: Available in a compact package suitable for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable operation of connected devices by providing a regulated 9V output.
  • Protection Against Overload: Protects both the regulator and the load from damage due to overcurrent or thermal conditions.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process and reducing board space.
  • Improved System Reliability: Enhances the overall reliability of the system by providing stable power and protection against common faults.
  • Cost-Effective Solution: Offers a low-cost solution for achieving reliable voltage regulation in a wide range of applications.

Additional Details

The TA78M09F operates with an input voltage range typically between 12V and 35V. It is available in a small surface-mount package. The device also features a built-in safe operating area (SOA) protection, which further enhances its robustness. The output voltage tolerance is typically ±4%, ensuring consistent performance across different operating conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess