EN
  • EN
  • DE

TL4941N

Part No TL4941N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 368202-TL4941N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL4941N CAD Model

Description

The TL4941N from Texas Instruments is a versatile Pulse Width Modulation (PWM) control circuit designed for power supply control and regulation. This integrated circuit (IC) is built to offer flexibility and reliability in a wide range of power conversion applications, including DC-DC converters, power supplies, and motor control systems.

Key Features

  • Flexible Operation: The TL4941N offers a dual operation mode, enabling both fixed frequency or variable frequency PWM operation, which allows designers to optimize their power system for efficiency or for minimized external component count.
  • Adjustable Dead Time Control: This feature provides control over the output stages, which helps to prevent shoot-through and improve efficiency.
  • Wide Operating Range: With a supply voltage range from 7V to 40V, the TL4941N is suitable for a variety of input voltages, ensuring versatility in different application environments.
  • Internal Circuitry: The IC includes an error amplifier, an oscillator, a dead-time control (DTC) comparator, a pulse-steering flip-flop, a 5V precision regulator, and output control circuits.
  • Multiple Protection Features: The TL4941N is equipped with under-voltage lockout, overcurrent protection, and thermal shutdown features to ensure safe operation and longevity of the product.

Applications

  • Switching Power Supplies
  • DC-to-DC Converters
  • Motor Controllers
  • Class D Switching Amplifiers
  • Power Inverters

The TL4941N is housed in a 16-pin PDIP (Plastic Dual-In-Line Package), making it suitable for through-hole mounting on printed circuit boards. Texas Instruments' commitment to quality ensures that this PWM controller meets the stringent requirements of industrial and consumer electronic applications. Whether it's for a new design or for retrofitting existing systems, the TL4941N provides a cost-effective, efficient solution for managing and controlling power.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.7277
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $15.3419
ON Semiconductor
Lowest to $693.6122
EPCOS (TDK)
Need more? Email Us
Pulse
Lowest to $64.3162
Broadcom Limited
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5008 $54.0096
28+ $3.6929 $103.4012
42+ $3.5775 $150.2550
58+ $3.4621 $200.8018
75+ $3.3467 $251.0025
100+ $3.0005 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess