EN
  • EN
  • DE

TL494CS

Part No TL494CS
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978858-TL494CS
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL494CS CAD Model

Description

The TL494CS, manufactured by Texas Instruments, is a voltage mode pulse width modulation (PWM) controller integrated circuit designed to offer precise voltage regulation and control. This versatile component is widely used in power supply control and regulation systems, including switched-mode power supplies (SMPS), DC-DC converters, and motor control circuits. Its flexibility and reliability make it a staple in the industry for both consumer and industrial applications.

Key Features

  • Flexible Operation: The TL494CS can operate in either single-ended or push-pull modes, providing a versatile platform for various power supply designs.
  • Adjustable Frequency: With an oscillator frequency range up to 300 kHz, designers can tailor the switching frequency to optimize for efficiency or component size.
  • Dual Error Amplifiers: Equipped with two error amplifiers, the TL494CS allows for precise voltage regulation and error correction in feedback control loops.
  • Dead Time Control: The adjustable dead time control ensures reduced cross-conduction and power loss, enhancing the overall efficiency of the power supply.
  • Wide Operating Voltage Range: The device supports a wide range of input voltages, typically from 7V to 40V, accommodating various power systems and applications.

Applications

  • Switched Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Power Inverters
  • Battery Management Systems
  • Motor Control Circuits

The TL494CS is available in a standard SOIC-16 package, ensuring compatibility with a wide range of PCB designs and easy integration into existing and new projects. Its robust design includes under-voltage lockout, which prevents operation at insufficient voltages, and thermal shutdown protection to safeguard the device under high-temperature conditions. With its comprehensive features and proven reliability, the TL494CS from Texas Instruments remains a preferred choice for designers seeking an efficient and versatile PWM controller solution.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Texas Instruments
Lowest to $1.4591
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $21.3456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,989 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess