Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 3.6V/μs
Gain Bandwidth Product 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Supply Current 4.8mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 4.4V ~ 16V, ±2.2V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TLC2274A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1268793-TLC2274AQDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Logistics, Portable Devices, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian TLC2274AQDR CAD Model

Description

The Texas Instruments TLC2274AQDR is a high-performance operational amplifier that is part of the LinCMOS™ family, designed to offer a blend of low power consumption and high precision. This quadruple operational amplifier integrates Texas Instruments' advanced silicon-gate CMOS technology, which allows it to operate with significantly reduced power consumption compared to typical operational amplifiers.

Key Features

  • Low Noise: The TLC2274AQDR boasts a low noise floor, making it suitable for high-fidelity and audio applications.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input source, preserving signal integrity.
  • Wide Supply Range: It can be powered by a supply voltage ranging from 4.5V to 16V, allowing for flexible usage in various circuit configurations.
  • Output Drive Capability: This device can drive capacitive loads without oscillating, ensuring stable performance in a wide range of applications.
  • Low Power Consumption: It is optimized for low-voltage, low-power operations, which is essential for battery-powered and portable devices.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's longevity and reliability in harsh environments.

Applications

The TLC2274AQDR is versatile and can be used in a variety of applications, including:

  • Signal Conditioning
  • Instrumentation
  • Active Filters
  • Audio Processing
  • Data Acquisition Systems
  • Medical Equipment

Package and Quality

The device comes in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and is ideal for compact circuit designs. Additionally, the "AQD" suffix indicates that this op-amp is part of Texas Instruments' automotive-grade product line, designed to meet stringent quality standards required for automotive applications.

With its combination of low power, high precision, and robust design, the Texas Instruments TLC2274AQDR operational amplifier is a reliable choice for designers seeking to optimize their analog circuits for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1251
ECAD model for TLV9022DR
Toshiba Semiconductor and Storage
Lowest to $0.1100
ECAD model for TC75S55FU,LF(T
Burr-Brown (TI)
IC BUFFER 1 CIRCUIT 8DIP / Buffer Amplifier 1 Circuit 8-PDIP
Need more? Email Us
ECAD model for OPA682P
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
Analog Devices Inc.
Unity Gain Stable, Ultralow Distortion, 1 nV/ Hz Voltage Noise, High Speed Op Amp
Lowest to $16.2547
ECAD model for ADA4899-1YCPZ-R7
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Lowest to $9.0286
ECAD model for OPA827AID
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for TS274AIN
Taiwan Semiconductor
Single Supply Dual Operational Amplifiers
Need more? Email Us
ECAD model for TS358CSRL
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $7.7018
ECAD model for OPA2140AIDGKT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6603 $53.2824
19+ $5.4649 $103.8331
29+ $5.2941 $153.5289
40+ $5.1233 $204.9320
51+ $4.9526 $252.5826
68+ $4.4402 $301.9336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention