Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS155
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256577-SN74LS155ADRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS155ADRG4 CAD Model

Description

SN74LS155ADRG4 Dual 2-Line to 4-Line Decoders/Demultiplexers SN74LS155ADRG4 Product Image The SN74LS155ADRG4 from Texas Instruments is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed to be used in a wide range of digital applications. This integrated circuit (IC) is part of the 74LS family, which is known for its low-power Schottky technology, providing a balance between speed and power consumption.

Featuring two individual 2-line to 4-line decoders in a single package, each half of the SN74LS155ADRG4 can be used independently or together to create a full 3-line to 8-line decoder with the use of an external gate. With its versatile design, this IC is ideal for hardware applications requiring efficient decoding or demultiplexing of signals, such as address decoding in memory circuits, data routing, and control signal generation.

The SN74LS155ADRG4 operates over a wide voltage range and has a typical power dissipation of 60 mW, making it suitable for battery-operated and energy-conscious designs. Its outputs can drive up to 10 low-power Schottky loads or equivalent, providing ample drive capability for most applications.

The device is supplied in a 16-pin SOIC package, which is compact and suitable for automated surface-mount assembly processes. The pinout is designed for easy PCB layout and is compatible with other standard logic ICs in the 74LS family, allowing for straightforward integration into existing designs.

Texas Instruments provides comprehensive technical support for the SN74LS155ADRG4, including detailed datasheets, application notes, and design resources to assist engineers in implementing this component into their projects efficiently. With its robust design and support, the SN74LS155ADRG4 is a reliable choice for designers looking to create high-performance digital systems.

Brand: Texas Instruments

Manufacturer: Texas Instruments

SN74LS155ADRG4

Availability: In stock

You May Also Be Interested in

ON Semiconductor
Dual Low-Voltage CMOS 2-to-4 Decoder/Demultiplexer | IC DECODER/DEMUX 3-8 16-SOEIAJ
Lowest to $0.2998
ECAD model for MC74LCX138MEL
Diodes Incorporated
PCIE SWITCH W-QFN2545-30 / USB Switch IC 2 Channel 30-TQFN (2.5x4.5)
Lowest to $4.2084
ECAD model for PI3DBS16213ZLEX
Microchip Technology
Lowest to $487.4440
ECAD model for PM40052A-F3EIP
Maxim Integrated
3V/5V, 4 Ohm, Wideband Quad 2: 1 Analog Multiplexer
Need more? Email Us
ECAD model for MAX4674EEE+T
Texas Instruments
DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16TVSOP
Need more? Email Us
ECAD model for SN74AHCT139DGVR
ON Semiconductor
Decoder/Demultiplexer Single 3-to-8 Automotive 16-Pin PDIP Tube / IC DECODER/DEMUX 1-8 HS 16DIP
Need more? Email Us
ECAD model for MC74AC138NG
Diodes Incorporated
IC 8-CH BUS SWITCH 24TSSOP / I2C Bus Switch 1-Element 8-IN 24-Pin TSSOP T/R
Lowest to $0.2369
ECAD model for PI4MSD5V9548ALEX
Maxim Integrated
Clock Multiplexer 2-OUT 4-IN 1:2 20-Pin TSSOP / IC MULTIPLEXER 5:1 TSSOP
Lowest to $92.6295
ECAD model for MAX9388EUP+
Maxim Integrated
Quad, Rail-to-Rail, Fault-Protected, SPST Analog Switches
Need more? Email Us
ECAD model for DG413FDY+T

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention