The TLC549IPSR is a high-performance, 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This precision ADC is designed to offer a compact, low-power solution for a wide range of data acquisition and signal processing applications. With its small footprint and efficient operation, the TLC549IPSR is an ideal choice for portable and battery-powered devices, as well as for embedded systems where space and power consumption are critical considerations.
Key Features:
- Resolution: The TLC549IPSR boasts an 8-bit resolution, providing precise digital representation of analog signals.
- Sampling Rate: It offers a fast sampling rate, ensuring that it can handle a variety of dynamic signals without sacrificing accuracy or performance.
- Interface: The device includes a serial interface for easy communication with microprocessors and microcontrollers, simplifying system integration.
- Low Power Consumption: Designed with power efficiency in mind, this ADC operates on a low supply voltage, making it suitable for battery-operated devices.
- Compact Package: The TLC549IPSR comes in a small-outline package, which is perfect for space-constrained applications.
Applications:
The versatility of the TLC549IPSR allows it to be used in a diverse array of applications, including:
- Portable instrumentation
- Data acquisition systems
- Battery-operated equipment
- Medical devices
- Embedded systems
Technical Specifications:
Some of the technical specifications of the TLC549IPSR include:
- 8-bit single-channel ADC
- Supply voltage range: 2.7V to 5.5V
- Power dissipation: Typically 10 mW at 5V
- Input voltage range: 0V to VCC
- Package type: TSSOP (Thin Shrink Small Outline Package)
Overall, the Texas Instruments TLC549IPSR is a reliable and efficient choice for designers looking to incorporate a high-quality ADC into their systems. Its combination of high-speed performance, low power consumption, and small size makes it a highly versatile component suitable for a multitude of modern electronic applications.