EN
  • EN
  • DE

TLC555MJGB

Part No TLC555MJGB
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Voltage - Supply 5V ~ 15V
Current - Supply 1 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 686387-TLC555MJGB
Ultra Librarian 3D Model Ultra Librarian TLC555MJGB CAD Model

Description

The TLC555MJGB from Texas Instruments is a highly versatile CMOS timer that offers significant improvements over standard 555 timers while maintaining functional compatibility. This device is capable of operating in both monostable and astable modes, making it an excellent choice for various applications including timing, pulse generation, and oscillator needs.

Key Features

  • Low Supply Current: With a reduced supply current compared to traditional 555 timers, the TLC555MJGB is particularly suitable for battery-powered devices, contributing to longer battery life and reduced power consumption.
  • High Frequency: It can operate at higher frequencies than standard 555 devices, making it ideal for applications requiring precise timing adjustments.
  • Variable Duty Cycle: Users can set the duty cycle to their specific requirements, providing greater flexibility in pulse generation.
  • Output Compatibility: The output can drive CMOS or TTL loads, allowing for easy integration into a wide range of circuits.
  • Temperature Stability: The timer maintains stable operation over a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications

The TLC555MJGB is suitable for a diverse array of applications, such as:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division

Package and Quality

The device is offered in a robust 8-pin CDIP (Ceramic Dual In-line Package) that is designed for optimal durability and performance. Additionally, the TLC555MJGB is part of Texas Instruments' commitment to quality and reliability, ensuring that each component meets their stringent standards.

Conclusion

Overall, the TLC555MJGB is a highly reliable and efficient CMOS timer solution from Texas Instruments that offers designers the flexibility and performance needed for a wide range of electronic applications. Its low power consumption, high frequency, and temperature stability make it a superior choice for professionals seeking an advanced timing solution.

You May Also Be Interested in

NEC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
NEC
TIMER CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $44.4899
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess