The 2N3054A, manufactured by Microchip Technology, is a high-performance bipolar junction transistor (BJT) designed for a wide range of applications. This versatile NPN transistor is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to build robust electronic circuits.
Key Features
- High Current Handling: The 2N3054A is capable of handling high current levels, making it suitable for power amplification and switching applications.
- Voltage Capabilities: With its ability to manage significant voltage levels, this transistor can be used in circuits that operate at higher voltages.
- Thermal Performance: The device is designed with a focus on thermal stability, ensuring reliable performance even under varying temperature conditions.
- Robust Construction: The 2N3054A is built to withstand the rigors of demanding environments, ensuring a long operational life.
Applications
The 2N3054A is suitable for a variety of applications, including:
- Power regulators
- Audio amplifiers
- Motor controllers
- Switching circuits
- Signal amplification
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
60V
Collector Base Voltage (VCBO)
100V
Emitter Base Voltage (VEBO)
7V
Collector Current (IC)
4A
Power Dissipation (PD)
115W
Operating Junction Temperature (TJ)
-65 to 200°C
With its robust design and excellent electrical characteristics, the 2N3054A from Microchip Technology is a reliable component for any circuit requiring a durable and efficient transistor.