EN
  • EN
  • DE

TLC5921DAP

Part No TLC5921DAP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 80MA 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 80mA
Frequency 20MHz
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-HTSSOP
Win Source Part Number 081467-TLC5921DAP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5921DAP CAD Model

Description

The TLC5921DAP from Texas Instruments is a highly efficient, 16-channel, constant-current sink LED driver designed to address the requirements of complex lighting applications. This integrated circuit (IC) is specifically engineered to provide consistent current to light-emitting diodes, ensuring uniform brightness and extended LED life.

Key Features

  • Channel Number: 16-channel output for driving multiple LEDs.
  • Output Current: Programmable via an external resistor, allowing for tailored brightness levels.
  • Error Detection: Built-in error detection features such as open LED and LED short to GND to ensure reliable operation.
  • Thermal Shutdown: Integrated thermal shutdown function to protect the device under over-temperature conditions.
  • Supply Voltage: Operating with a wide range of supply voltages, typically 3.0V to 5.5V, making it versatile for various applications.

Applications

The TLC5921DAP is suitable for a broad range of applications, including:

  • LED Display Systems
  • Channel Letters
  • General Purpose LED Lighting
  • Signal and Symbol Luminaire
  • Commercial and Residential Lighting

Package and Quality

Encased in a PowerPAD-38 package, the TLC5921DAP ensures efficient heat dissipation and a compact footprint. Texas Instruments' commitment to quality means that this LED driver IC is manufactured to the highest standards, offering both reliability and performance for professional lighting solutions.

Design Support

Texas Instruments provides extensive design support for the TLC5921DAP, including application notes, reference designs, and simulation tools to assist developers in creating efficient lighting systems with ease.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9350 $51.1550
31+ $3.2287 $100.0897
48+ $3.1278 $150.1344
67+ $3.0269 $202.8023
86+ $2.9260 $251.6360
115+ $2.6233 $301.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess