EN
  • EN
  • DE

TLE2061AMJGB

Part No TLE2061AMJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8CDIP / J-FET Amplifier 1 Circuit 8-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 3.4V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 500 µV
Current - Supply 290µA
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 13 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936723-TLE2061AMJGB
Ultra Librarian 3D Model Ultra Librarian TLE2061AMJGB CAD Model

Description

Product Overview: TLE2061AMJGB from Texas Instruments

The TLE2061AMJGB is a high-performance, single-supply operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision op-amp is part of the Excalibur low-power, high-speed family, which is known for its low input bias currents and robust output stages.

Key Features

  • Low Power Consumption: The TLE2061AMJGB is optimized for low power consumption, making it ideal for battery-powered and portable applications where power efficiency is critical.
  • High Input Impedance: With a high input impedance, the device ensures minimal loading on the input signal source, thereby preserving signal integrity.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4V to 44V or dual supplies of ±2V to ±22V, providing flexibility in various circuit configurations.
  • Output Short-Circuit Protection: The op-amp includes built-in output short-circuit protection, enhancing its reliability and robustness in demanding applications.
  • Low Input Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • High Slew Rate: With a high slew rate, the TLE2061AMJGB can handle fast signal transitions, making it suitable for high-speed amplification tasks.

Applications

The versatility of the TLE2061AMJGB allows it to be used in a wide range of applications, including:

  • Active filters
  • Data acquisition systems
  • Audio processing
  • Sensor amplification
  • Power supply control
  • Medical instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLE2061AMJGB undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. This op-amp is available in a ceramic DIP (CDIP) package, providing excellent thermal performance and reliability.

Conclusion

With its combination of low power consumption, high input impedance, and wide supply range, the TLE2061AMJGB from Texas Instruments is an excellent choice for designers looking for a reliable and versatile operational amplifier. Whether for industrial, commercial, or consumer applications, this op-amp delivers the performance and durability needed for complex electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess