EN
  • EN
  • DE

TLE2144CD

Part No TLE2144CD
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742609-TLE2144CD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2144CD CAD Model

Description

The TLE2144CD from Texas Instruments is a high-performance, precision operational amplifier designed for a wide range of applications. This quad operational amplifier integrates four independent op-amps in a single 14-pin SOIC package, making it an efficient choice for designs where space is at a premium.

With its extended bandwidth and high slew rate, the TLE2144CD is particularly well-suited for applications requiring fast and accurate signal processing. It boasts a slew rate of 10.5 V/µs and a wide bandwidth of 5.9 MHz, ensuring that signals are amplified with minimal distortion and high fidelity.

The TLE2144CD operates over a wide supply voltage range of ±4 V to ±18 V, providing designers with flexibility in various power supply configurations. This operational amplifier also features low input bias currents, making it ideal for applications that require high input impedance, such as sensor interfaces and data acquisition systems.

One of the key advantages of the TLE2144CD is its precision. It offers low input offset voltage and input offset voltage drift, ensuring stable performance over temperature variations and time. This makes it an excellent choice for precision instrumentation, active filters, and control systems where accuracy is paramount.

The device also incorporates Texas Instruments' advanced LinCMOS process technology, which provides the benefits of CMOS, such as low power consumption, with the linear application performance comparable to bipolar amplifiers. The TLE2144CD's low quiescent current makes it suitable for battery-powered devices and energy-efficient equipment.

In terms of protection, the TLE2144CD features internal ESD-protection circuits, which shield the device from electrostatic discharges, enhancing its reliability and lifespan in challenging environments. Moreover, it is specified for operation from 0°C to 70°C, covering commercial temperature ranges for a wide array of applications.

Overall, the Texas Instruments TLE2144CD is a robust, precise, and versatile operational amplifier that offers designers high performance in a compact, integrated package. Whether it's for industrial, automotive, or consumer electronics, the TLE2144CD is engineered to meet the rigorous demands of modern electronic circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2536 $51.0432
29+ $3.4902 $101.2158
45+ $3.3811 $152.1495
62+ $3.2720 $202.8640
80+ $3.1630 $253.0400
106+ $2.8358 $300.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess