Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Ground Reference (Virtual)
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 100μVrms
Voltage - Input 4 V to 40 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108624-TLE2425MDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2425MDRG4 CAD Model

Description

The TLE2425MDRG4 is a precision voltage reference from Texas Instruments, designed to offer a reliable and stable reference voltage for various applications. This high-quality component is part of the TLE2425 series, which is renowned for its precision and performance in critical electronic circuits.

The TLE2425MDRG4 operates as a precision voltage reference and regulator, providing a fixed 2.5V output from an input voltage range of 4V to 40V. The device is capable of sourcing up to 20mA of output current, making it suitable for a wide array of applications, from powering sensitive analog circuits to serving as a reference voltage in data converters.

One of the key features of the TLE2425MDRG4 is its low output noise, which is essential for high-precision analog circuits. It boasts a low temperature coefficient, ensuring minimal voltage variation over temperature changes, thus providing a stable voltage under varying environmental conditions. This characteristic makes it an ideal choice for industrial, automotive, and consumer electronics where temperature fluctuations are a concern.

This device also offers excellent line and load regulation, further enhancing its stability and reliability. Its robust design includes short-circuit protection, contributing to the longevity and durability of the component and the overall safety of the system it is used in.

The TLE2425MDRG4 is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It is also characterized for extended industrial temperature ranges, making it versatile for use in a variety of harsh environments.

Overall, the TLE2425MDRG4 from Texas Instruments is an outstanding choice for designers looking for a stable and precise voltage reference. Whether it's used in precision instrumentation, A/D and D/A converters, or power supplies, this component promises to deliver consistent performance and enhance the reliability of electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX RF
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432BCT
Texas Instruments
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Lowest to $6.3714
ECAD model for LM4050AEM3X-2.5
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1532
ECAD model for TS2431AILT
STMicroelectronics
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.6031
ECAD model for TS2431BILT
STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention