Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Output Voltage 2V
Output Voltage MAX 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Voltage - Input 4 V ~ 40 V
Operating Supply Current 400μA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1269400-TLE2426MD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLE2426
Introduction Date August 01, 1991
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLE2426MD CAD Model

Description

The TLE2426MD is a highly innovative precision voltage reference and regulator designed by Texas Instruments to provide a solution for applications requiring a fixed or adjustable rail splitter or a precision reference. This device is a member of the TLE2426 "rail splitter" family, which is particularly known for its ability to create a virtual ground in single-supply systems, effectively splitting the supply voltage in half.

Key Features

  • Precision Voltage Reference: The TLE2426MD offers a precise voltage reference with a typical output voltage of 2.5V, which is ideal for ADC/DAC reference, op-amp biasing, and other precision circuit elements.
  • Low Dropout Voltage: This device features a low dropout voltage, enhancing its efficiency and making it suitable for low-voltage operations.
  • High Output Current: With the ability to source up to 20mA of output current and sink up to 10mA, the TLE2426MD is capable of driving heavy loads relative to its size and class.
  • Low Noise: It exhibits low noise characteristics, making it an excellent choice for sensitive analog circuitry and audio applications.
  • Thermal Protection: The built-in thermal protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Wide Operating Temperature Range: The TLE2426MD operates over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the TLE2426MD allows it to be used in a variety of applications, including:

  • Splitting a single power supply in dual-supply systems
  • Serving as a reference voltage in precision measurement systems
  • Providing a stable bias voltage for analog circuits
  • Enhancing the performance of audio amplifiers by creating a virtual ground

Package and Quality

The TLE2426MD comes in a robust 8-pin SOIC package, which is suitable for surface-mount technology and occupies minimal board space. Texas Instruments ensures high-quality standards, and the TLE2426MD is no exception, offering consistent performance and reliability that engineers and designers can trust for their critical applications.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3065
ECAD model for TS3431ILT
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX RF
Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to $19.2046
ECAD model for ADR440BRZ
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.6951
ECAD model for TLVH431BCPK
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4272 $50.9712
51+ $1.9916 $101.5716
78+ $1.9294 $150.4932
108+ $1.8671 $201.6468
139+ $1.8049 $250.8811
186+ $1.6182 $300.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 400 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention