EN
  • EN
  • DE

TLIN1022DMTTQ1

Part No TLIN1022DMTTQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 14VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 2/2 Transceiver - LIN 14-VSON (4.5x3)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TLIN1022
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51677-2, TLIN1022DMTTQ1-ND, 296-51677-1, 296-51677-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852111-TLIN1022DMTTQ1
Ultra Librarian 3D Model Ultra Librarian TLIN1022DMTTQ1 CAD Model

Description

The TLIN1022DMTTQ1 is a robust automotive-grade dual LIN transceiver from Texas Instruments designed to facilitate communication in local interconnect network (LIN) bus applications. This high-performance product is specifically engineered to meet the stringent requirements of the automotive industry, making it ideal for use in vehicle networks that control various functions such as mirrors, seats, wipers, and window lifts.

Key Features

  • Compliance with LIN Standards: The TLIN1022DMTTQ1 is compliant with LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, ensuring interoperability with other LIN devices.
  • Wide Operating Voltage: It operates over a wide supply voltage range from 5.5V to 27V, accommodating the fluctuations in automotive power supplies.
  • High ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, withstanding up to ±15 kV on the LIN bus and wake pins, which is crucial for automotive environments.
  • Low Power Mode: An integrated low-power mode with a wake-up feature enables energy-efficient operation, reducing power consumption when the network is idle.
  • Thermal Shutdown: The TLIN1022DMTTQ1 includes thermal shutdown protection to prevent damage from overheating.

Applications

The TLIN1022DMTTQ1 is suitable for a variety of applications within the automotive sector, including but not limited to:

  • Body Control Modules (BCM)
  • Powertrain and Engine Control Modules
  • Steering Wheel Functions
  • Sensor Interfaces
  • Door and Seat Control Modules

Quality and Reliability

As an automotive-qualified product, the TLIN1022DMTTQ1 meets the AEC-Q100 Grade 1 standard, ensuring reliable performance over a temperature range of -40°C to +125°C. This transceiver is also manufactured in accordance with the ISO/TS 16949 quality management system, reflecting Texas Instruments' commitment to high-quality automotive manufacturing.

Package and Availability

The device comes in a small 8-pin VSON package, which is lead-free and RoHS compliant. Its compact form factor makes it easy to integrate into space-constrained automotive applications. For pricing, purchasing information, and detailed specifications, customers should contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1787 $50.1101
56+ $1.7877 $100.1112
87+ $1.7318 $150.6666
120+ $1.6760 $201.1200
155+ $1.6201 $251.1155
207+ $1.4525 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess