EN
  • EN
  • DE

TLK111PTR

Part No TLK111PTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TLK111 PHYTER Industrial Temperature 10/100Mbs Ethernet Physical Layer Transceiver | IC ETHERNET PHY 10/100 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269645-TLK111PTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK111PTR CAD Model

Description

The TLK111PTR from Texas Instruments is a highly reliable, feature-rich Ethernet Physical Layer Transceiver designed to meet the rigorous demands of industrial and automotive applications. This advanced PHY transceiver supports 10Base-T and 100Base-TX signaling, allowing for seamless integration with both existing and new network infrastructures.

Key Features

  • Robust Performance: The TLK111PTR is designed to operate in harsh environments, featuring an extended temperature range and enhanced ESD protection.
  • Energy Efficient: With Energy Efficient Ethernet (IEEE 802.3az) support, it reduces power consumption during periods of low data activity, making it an eco-friendly solution for modern networks.
  • Flexible Media Interface: It includes an MII, RMII, and RGMII interface options, providing versatility for different media access control (MAC) connections.
  • Auto-MDIX Capabilities: Automatic MDI/MDIX crossover detection simplifies network installation and maintenance by eliminating the need for crossover cables.
  • Auto-Negotiation: The device supports auto-negotiation to automatically select the highest link-up speed (10/100 Mbps) and duplex (half/full).

Applications

The TLK111PTR is ideal for a variety of applications that require reliable data transmission and robust operation. These include:

  • Industrial automation and control systems
  • Automotive connectivity solutions
  • Factory automation
  • Embedded computing systems
  • Building management systems

Technical Specifications

Parameter Value Data Rate 10/100 Mbps Temperature Range Extended Industrial Interface Type MII, RMII, RGMII Supply Voltage 3.3V Package 48-Pin LQFP

With its robust design and advanced features, the TLK111PTR Ethernet PHY Transceiver from Texas Instruments is a superior choice for ensuring reliable communication in industrial and automotive networks.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1328 $51.1872
58+ $1.7500 $101.5000
89+ $1.6954 $150.8906
122+ $1.6407 $200.1654
158+ $1.5860 $250.5880
211+ $1.4219 $300.0209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 742 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess