EN
  • EN
  • DE

TLV2770IDGKRG4

Part No TLV2770IDGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 2.7-HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270262-TLV2770IDGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2770IDGKRG4 CAD Model

Description

Overview of the Texas Instruments TLV2770IDGKRG4

The Texas Instruments TLV2770IDGKRG4 is a high-performance, dual operational amplifier that combines increased output drive capability with exceptionally high-speed performance. This op-amp is designed for a wide range of applications, including driving heavier loads in industrial, telecom, and servo control systems. The TLV2770IDGKRG4 operates at a supply voltage range of 2.7V to 6V and features a rail-to-rail output swing that ensures optimal performance in low-voltage applications.

Key Features

  • High Speed: With a 10.6 MHz bandwidth and a 6.4 V/μs slew rate, this op-amp can handle fast signals and quick transient responses, making it suitable for video, communications, and other high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, the TLV2770IDGKRG4 maintains low power consumption, which is critical for battery-powered and energy-efficient designs.
  • Rail-to-Rail Output: The rail-to-rail output feature enables the amplifier to drive signals to the power supply rails, maximizing dynamic range in low-voltage applications.
  • Stable Operation: The device is designed for stable operation without external compensation, even with capacitive loads as large as 100 pF.
  • Robust Design: The TLV2770IDGKRG4 is specified for the extended industrial temperature range (-40°C to 125°C), ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the TLV2770IDGKRG4 makes it an excellent choice for a multitude of applications, including:

  • Active filters
  • ADC buffer amplifiers
  • DAC output amplifiers
  • Audio processing
  • Signal conditioning
  • Portable and battery-powered equipment
  • Test and measurement systems

Package and Quality

The TLV2770IDGKRG4 comes in an 8-pin VSSOP package that is optimized for space-constrained applications. It is also part of Texas Instruments' commitment to quality, with rigorous testing to ensure the highest standards of reliability and performance. Customers can confidently integrate this op-amp into their designs, knowing it meets the stringent requirements of industrial and commercial grade applications.

With its combination of speed, power efficiency, and robustness, the Texas Instruments TLV2770IDGKRG4 operational amplifier is a smart choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0120 $50.6000
125+ $0.8304 $103.8000
190+ $0.8045 $152.8550
260+ $0.7785 $202.4100
335+ $0.7526 $252.1210
445+ $0.6747 $300.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess