EN
  • EN
  • DE

TLV5623CDGK

Part No TLV5623CDGK
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 8 BIT 3US DAC S/O 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 20μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±0.3, ±0.07
Temperature Range - Operating 0°C to 70°C
Case / Package 8-VSSOP
Win Source Part Number 139982-TLV5623CDGK
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian TLV5623CDGK CAD Model

Description

The Texas Instruments TLV5623CDGK is a high-performance, octal digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial, telecommunication, and consumer electronics applications. This 8-bit DAC features a compact form factor, encapsulated within a 8-pin VSSOP (DGK) package, making it an ideal choice for space-constrained designs.

Key Features

  • Resolution: The TLV5623CDGK offers an 8-bit resolution, providing precise digital-to-analog conversion for a wide range of applications.
  • Output Range: It supports a flexible output range, which can be configured through an external reference voltage, enabling it to fit various system requirements.
  • Interface: The device includes a 3-wire serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, ensuring easy integration into a variety of systems.
  • Power Consumption: With low power consumption, the TLV5623CDGK is optimized for battery-powered and power-sensitive applications, contributing to longer system operational life.
  • Settling Time: It boasts a fast settling time, which allows for rapid updates to the analog output, making it suitable for applications requiring dynamic signal generation.

Applications

The TLV5623CDGK is versatile and can be used in multiple applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital signal processing
  • Portable instrumentation
  • PC peripherals

Reliability and Quality

As with all Texas Instruments products, the TLV5623CDGK is manufactured to high standards, ensuring reliability and performance consistency. The device is characterized for operation from -40°C to +85°C, making it suitable for use in a range of environmental conditions.

Support and Resources

Designers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, and design resources to facilitate the integration of the TLV5623CDGK into their projects.

For more information, specifications, and resources, visit the Texas Instruments official product page.

You May Also Be Interested in

ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3173 $53.0768
37+ $2.7219 $100.7103
57+ $2.6369 $150.3033
79+ $2.5518 $201.5922
102+ $2.4668 $251.6136
136+ $2.2116 $300.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess