EN
  • EN
  • DE

TLV71328PDQNT

Part No TLV71328PDQNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A 4X2SON / LDO Regulator Pos 2.8V 0.15A 4-Pin X2SON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.57V @ 150mA
Output Current 150mA
Operating Supply Current 75μA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XDFN Exposed Pad
Manufacturer Package 4-X2SON (1x1)
Win Source Part Number 797161-TLV71328PDQNT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV71328P
Introduction Date October 28, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV71328PDQNT CAD Model

Description

Introducing the TLV71328PDQNT Voltage Regulator by Texas Instruments

Discover the robust and efficient TLV71328PDQNT, a cap-free, NMOS low-dropout (LDO) voltage regulator that is a part of Texas Instruments' extensive lineup of power management solutions. This high-performance component is designed to meet the needs of a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The TLV71328PDQNT offers a fixed output voltage of 2.8V, ideal for stable and reliable power supply in various circuits.
  • High Accuracy: With an accuracy level of 2%, this LDO ensures precise voltage regulation for sensitive electronic components.
  • Low Dropout: The device features a low dropout voltage, allowing it to continue regulating the output voltage even when the input-to-output differential is minimal.
  • Current Capability: It can deliver up to 150mA of output current, suitable for powering small to medium-sized loads.
  • Package: Encased in a compact 1.2mm x 1.2mm, 4-pin X2SON package, the TLV71328PDQNT is designed for space-constrained applications.

Enhanced Performance

The TLV71328PDQNT stands out with its high PSRR (Power Supply Rejection Ratio) and low noise operation, making it an excellent choice for RF and analog circuits that demand a clean power supply. Additionally, its fast start-up time ensures quick system responsiveness.

Thermal and Overcurrent Protection

Safety is a priority for Texas Instruments, and the TLV71328PDQNT comes equipped with built-in thermal shutdown and overcurrent protection features. These safeguard the device and the system from potential damage due to abnormal operating conditions.

Applications

With its versatile characteristics, the TLV71328PDQNT is well-suited for a range of applications, including:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Microcontroller power supplies
  • Medical devices
  • Smart meters and sensors

For engineers and designers seeking a reliable power management solution, the TLV71328PDQNT from Texas Instruments offers a blend of performance, precision, and protection that is hard to match.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1181 $50.1925
1,035+ $0.0970 $100.3950
1,600+ $0.0939 $150.2400
2,205+ $0.0909 $200.4345
2,845+ $0.0879 $250.0755
3,810+ $0.0788 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess