Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 12 b
Features Output Switch, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2°C)
Test Condition -25°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1270782-TMP124AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMP124
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP124AID CAD Model

Description

Product Overview: TMP124AID

The TMP124AID is a high-precision digital temperature sensor from Texas Instruments, designed to offer reliable and accurate temperature readings in a wide range of applications. This sensor is part of TI's family of temperature monitoring devices that are known for their quality, durability, and performance.

Key Features

  • Accuracy: The TMP124AID provides an impressive accuracy of ±0.5°C (max) from -40°C to +125°C, ensuring precise temperature measurements for critical applications.
  • Resolution: It features a high-resolution 12-bit analog-to-digital converter (ADC) which translates temperature measurements into digital form with fine detail.
  • Interface: This device communicates via a two-wire, I2C-compatible serial interface, making it easy to integrate into various microcontroller-based systems.
  • Supply Voltage: The sensor operates over a wide supply voltage range from 2.7V to 5.5V, accommodating diverse power requirements.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-powered and portable applications.
  • Small Package: The TMP124AID comes in a small, 8-pin SOIC package, which is suitable for space-constrained applications.
  • Extended Temperature Range: The device can measure temperatures from -55°C to +150°C, covering a broad spectrum of environmental conditions.

Applications

The TMP124AID is versatile enough to be used in a variety of settings, including industrial controls, consumer electronics, personal computing, environmental monitoring, and HVAC systems. Its high level of accuracy and resolution makes it particularly useful in applications where precise temperature control and monitoring are crucial, such as medical equipment, data centers, and thermal management systems.

Reliability and Support

Texas Instruments provides extensive technical support and documentation for the TMP124AID, ensuring that engineers can easily incorporate this sensor into their designs with confidence. The product's reliability is backed by TI's rigorous testing and quality assurance processes.

You May Also Be Interested in

Fairchild/ON Semiconductor
Ultra-Low-Power Analog Temperature Sensor
Need more? Email Us
ECAD model for FM20S3X
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor
Lowest to $4.6072
ECAD model for LM74CITPX-3/NOPB
Analog Devices Inc.
IC TEMP TRANSDUCR 2-TERM TO-52-3
Need more? Email Us
ECAD model for AD590KH/883B
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8228
ECAD model for LM89-1CIMMX
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $2.0730
ECAD model for ADM1032AR
Texas Instruments
SENSOR DIGITAL -20C-90C TO92-2 / Temperature Sensor Digital, Local -20°C ~ 90°C 0.0625°C TO-92-2
Lowest to $4.3985
ECAD model for LMT01QLPGQ1
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8SOIC
Lowest to $2.9324
ECAD model for LM86CIM
Analog Devices Inc.
Accurate Digital Temperature Sensor
Lowest to $8.5275
ECAD model for ADT7318ARQZ-REEL7
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $0.4340
ECAD model for TMP175AID

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention