Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type SensorPath
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 9 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -25°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 127°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 213136-TMP141AIDBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP141AIDBVR CAD Model

Description

The TMP141AIDBVR is a high-precision digital temperature sensor from Texas Instruments, designed to offer accurate temperature readings with minimal power consumption. This sensor is an essential component for a wide range of applications, including industrial systems, consumer electronics, and personal computing devices where temperature monitoring is critical for performance and safety.

Key Features

  • Accuracy: The TMP141AIDBVR provides a high level of accuracy, with a typical accuracy of ±1°C over a temperature range of -40°C to +125°C, ensuring reliable temperature readings in various environments.
  • Digital Output: This device communicates temperature data via a digital output, which interfaces seamlessly with microcontrollers and other digital systems, reducing the complexity of the signal chain and improving noise immunity.
  • Low Power Consumption: Designed for energy-efficient operation, the TMP141AIDBVR is ideal for battery-powered applications, helping to extend device operational life.
  • Compact Package: Housed in a small, 6-pin SOT-23 package, the sensor minimizes the footprint on printed circuit boards, making it suitable for space-constrained applications.
  • Supply Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, accommodating a variety of power supply conditions.

Applications

The TMP141AIDBVR's versatile features make it well-suited for a broad array of applications, including:

  • Environmental monitoring and HVAC systems
  • Electronic test and measurement equipment
  • Battery management systems
  • Data center and server room temperature monitoring
  • Portable and wearable devices

Quality and Reliability

As with all Texas Instruments products, the TMP141AIDBVR is manufactured to high standards of quality and reliability. Customers can trust in the robust performance and long-term durability of this temperature sensor for their critical applications.

Ordering Information

The TMP141AIDBVR is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and pricing information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for MAX31820PARMCR+T
Amphenol Advanced Sensors
SENSOR ANALOG -20C-100C TO205AA
Lowest to $9.0719
ECAD model for ZTP-135
Microchip Technology
SENSOR DIGITAL -40C-125C 8MSOP
Need more? Email Us
ECAD model for EMC1072-1-ACZL-TR
Texas Instruments
SENSOR DIGITAL -40C-125C SOT23-8
Lowest to $1.6299
ECAD model for TMP442BDCNT
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP
Need more? Email Us
ECAD model for TC72-5.0MUATR
Microchip Technology
SENSOR DIGITAL -55C-125C 8UDFN
Need more? Email Us
ECAD model for AT30TSE754A-MA8M-T
Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for DS18S20+PAR
Texas Instruments
SENSOR ANALOG -40C-125C TO92-3
Need more? Email Us
ECAD model for LM60CIZ/NOPB
National Semiconductor (TI)
SERIAL SWITCH/DIGITAL SENSOR, 14
Need more? Email Us
ECAD model for LM71CISDX/NOPB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention