Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type SensorPath
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 9 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -25°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 127°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1110031-TMP141AIDBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP141AIDBVT CAD Model

Description

The TMP141AIDBVT is a high-precision, digital temperature sensor crafted by Texas Instruments, designed to provide accurate temperature measurements in a variety of applications. This sensor is part of Texas Instruments' extensive portfolio of temperature sensing solutions, offering both versatility and reliability for engineers and designers.

Key Features

  • Accuracy: The TMP141AIDBVT offers an impressive accuracy of ±0.5°C (max) from -40°C to 125°C, ensuring precise temperature readings for critical applications.
  • Digital Interface: With a digital output, this sensor interfaces directly with microcontrollers and processors through an SPI-compatible interface, simplifying integration and data acquisition.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for battery-powered or energy-sensitive systems.
  • Small Footprint: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Wide Operating Range: The TMP141AIDBVT operates over a wide temperature range of -40°C to 150°C, accommodating the needs of diverse environments and conditions.

Applications

The versatility of the TMP141AIDBVT allows it to be used across various industries and applications, including:

  • Telecommunications
  • Computing systems
  • Industrial controls
  • Portable consumer devices
  • Medical equipment

Technical Specifications

Attribute Details Supply Voltage 2.7V to 5.5V Output Type Digital Package/Case SOT-23-6 Interface SPI-compatible Operating Temperature -40°C to 150°C

With its high level of precision, low power requirements, and compact design, the TMP141AIDBVT from Texas Instruments stands out as a superior choice for temperature monitoring in sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 24TQFN
Need more? Email Us
ECAD model for MAX6581TG9C+
Microchip Technology
SENSOR DIGITAL -20C-125C 8UDFN
Need more? Email Us
ECAD model for AT30TSE004A-MA5M-T
Texas Instruments
SENSOR DIGITAL -40C-125C 4DSBGA
Need more? Email Us
ECAD model for TMP103GYFFT
Texas Instruments
SENSOR ANALOG -50C-150C SC70-5
Need more? Email Us
ECAD model for LM94021QBIMG/NOPB
UMW
SENSOR TEMP -40℃~+125℃ SOT-563
Lowest to $1.0420
ECAD model for TMP102AIDRLR
Microchip Technology
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
ECAD model for AT30TSE754A-SS8M-B
Analog Devices Inc.
SENSOR ANALOG -40C-125C 4LFCSP
Lowest to $20.2296
ECAD model for AD590JCPZ-R5
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
ECAD model for NST1002-CDNR
Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for MAX31820PARMCR+T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention