Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 50°C, 55°C, 60°C, 65°C
Accuracy ±2°C
Current - Output (Max) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage - Operating 1.4 V to 3.6 V
Operating Supply Current 8μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 1110042-TMP302ADRLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP302ADRLT CAD Model

Description

Product Overview: TMP302ADRLT by Texas Instruments

The TMP302ADRLT is a highly precise and reliable temperature switch from Texas Instruments, designed to monitor thermal conditions within electronic systems. This compact and efficient component is an ideal solution for a range of applications that require temperature monitoring, such as industrial controls, consumer electronics, personal computers, and battery management systems.

Key Features

  • Accuracy: The TMP302ADRLT offers an impressive accuracy level, ensuring precise temperature measurements and control.
  • Temperature Range: It operates over a wide temperature range, making it versatile for various environments and applications.
  • Low Power Consumption: With its low power requirements, this temperature switch is perfect for power-sensitive applications, contributing to the overall efficiency of the system it is integrated into.
  • Output: The device features an active-low, open-drain output, which allows for easy interfacing with other components of a system.
  • Supply Voltage: It supports a broad range of supply voltages, accommodating different system design requirements.
  • Package: The TMP302ADRLT comes in a small-sized SOT-563 package, which is suitable for space-constrained applications.

Applications

This temperature switch is versatile and can be used in a multitude of applications, including:

  • System Thermal Management
  • Overtemperature Protection
  • Environmental Monitoring and Control Systems
  • Portable and Battery-Powered Devices
  • Computing and Networking Systems

Quality and Reliability

As with all Texas Instruments products, the TMP302ADRLT is manufactured to meet high standards of quality and reliability. Its robust design ensures that it can withstand the rigors of operation in various conditions without compromise to performance.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $0.7587
ECAD model for LM26CIM5X-RPA
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1313
ECAD model for TMP392A2DRLR
Microchip Technology
THERMOSTAT 125DEG ACT HI SOT23-5
Need more? Email Us
ECAD model for MCP9502PT-125E/OT
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $1.1683
ECAD model for LM26CIM5-HHD
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Lowest to $0.7849
ECAD model for LM26CIM5-RPA
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2307
ECAD model for MCP9501PT-105E/OT
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
ECAD model for TC622EPA
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Pin-Selectable Temperature Switches in SOT-23 | IC TEMP SENS TRIP PT PP SOT-23-6
Lowest to $2.1789
ECAD model for ADT6402SRJZ-RL7
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Need more? Email Us
ECAD model for LM26CIM5X-SHA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8216 $53.4040
150+ $0.6741 $101.1150
230+ $0.6531 $150.2130
320+ $0.6320 $202.2400
410+ $0.6109 $250.4690
550+ $0.5477 $301.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,495 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention