EN
  • EN
  • DE

TMP302BDRLR

Part No TMP302BDRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH 1.4V LP SOT-563 / Temp Sensor Digital 6-Pin SOT-563 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 70°C, 75°C, 80°C, 85°C
Accuracy ±0.2°C
Current - Output (Max) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage - Operating 1.4 V to 3.6 V
Operating Supply Current 8μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 033241-TMP302BDRLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TMP302B
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP302BDRLR CAD Model

Description

Overview of Texas Instruments TMP302BDRLR

The TMP302BDRLR is a precision temperature switch from Texas Instruments (TI) designed for cost-effective, system temperature monitoring with minimal power consumption. This device is part of TI's extensive portfolio of temperature sensors that cater to a wide variety of applications across different industries.

Key Features

  • Accuracy: The TMP302BDRLR offers a high degree of accuracy, with a typical threshold accuracy of ±1°C.
  • Operating Range: This temperature switch operates over a wide temperature range, making it suitable for diverse applications.
  • Low Power: Designed for power-sensitive applications, it consumes very little power, which helps to extend the life of battery-powered devices.
  • Digital Output: It provides a digital output that can interface directly with microcontrollers or other digital systems, simplifying system design.
  • Adjustable Hysteresis: The TMP302BDRLR features adjustable hysteresis, which provides design flexibility and prevents rapid on-off switching around the temperature threshold.

Applications

The TMP302BDRLR is suitable for a variety of applications including:

  • System thermal management and protection
  • Consumer electronics
  • Portable and battery-powered devices
  • Industrial equipment
  • Environmental monitoring systems

Package and Availability

The device is offered in a compact, 6-pin SOT (Small Outline Transistor) package, designated as DRL, which is ideal for space-constrained applications. The TMP302BDRLR is available in tape and reel format, facilitating efficient handling and placement during the manufacturing process.

Conclusion

With its high accuracy, low power consumption, and digital output, the Texas Instruments TMP302BDRLR temperature switch is an excellent choice for designers looking to integrate reliable temperature monitoring into their systems. Its adjustable hysteresis and wide operating range add to its versatility, making it a go-to component for a multitude of temperature sensing needs.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3470 $50.3150
310+ $0.3251 $100.7810
480+ $0.3141 $150.7680
685+ $0.2921 $200.0885
890+ $0.2812 $250.2680
1,115+ $0.2702 $301.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess