EN
  • EN
  • DE

TMP303ADRLT

Part No TMP303ADRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Easy-to-Use, Low-Power, 1°C, Low-Supply TEMPERATURE RANGE MONITOR in MicroPackage | IC TEMP RANGE MON 1.4V SOT-563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±0.2°C
Current - Output (Maximum) 8mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Supply Voltage (V) 1.4V ~ 3.6V
Supply Current 4μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package SOT-563-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270794-TMP303ADRLT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP303ADRLT CAD Model

Description

Product Overview: TMP303ADRLT from Texas Instruments

The TMP303ADRLT is a high-quality, precision temperature switch from Texas Instruments (TI), designed for cost-effective, system temperature monitoring with a minimal component count. This device offers an optimal solution for a variety of applications that require temperature control and monitoring, such as consumer electronics, environmental controls, and industrial systems.

Key Features

  • Accuracy: The TMP303ADRLT provides a high degree of accuracy with a threshold accuracy of ±1.5°C, ensuring reliable and consistent temperature readings.
  • Programmable Temperature Range: Users can configure the device for various temperature thresholds, making it highly versatile for different operating conditions.
  • Low Power Consumption: With a quiescent current of just 9µA, this temperature switch is an energy-efficient choice for battery-powered applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 1.4V to 3.6V, allowing flexibility in system design.
  • Output Type: It features an open-drain output, which provides the option to connect multiple devices in a wired-OR configuration, simplifying system design for multiple temperature zones.
  • Package: The TMP303ADRLT comes in a compact, 6-pin SOT-563 package, which is ideal for space-constrained applications.

Applications

The TMP303ADRLT is suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Computing systems (CPUs, GPUs, memory modules)
  • Office electronics (printers, copiers)
  • Home appliances
  • Industrial and HVAC systems

As a product of Texas Instruments, the TMP303ADRLT benefits from TI's reputation for producing high-quality, reliable components. This temperature switch is designed not only to protect systems from overheating but also to maintain optimal performance by keeping the system within a designated temperature range. For designers and engineers looking for a straightforward, efficient solution for thermal management, the TMP303ADRLT is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Need more? Email Us
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $0.7729
Rohm Semiconductor
Thermostat Output Temperature ICs with Variable Detection Temperature
Lowest to $0.6537
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $18.6696
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-5
Lowest to $0.3178
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $53.1780
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $3.1112
Analog Devices Inc.
Lowest to $1.6320
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563 / Temp Sensor Digital 6-Pin SOT-563 T/R
Lowest to $0.3470

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4807 $51.8245
85+ $1.2150 $103.2750
130+ $1.1770 $153.0100
180+ $1.1390 $205.0200
230+ $1.1011 $253.2530
305+ $0.9872 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess