EN
  • EN
  • DE

TMP451EVM

Part No TMP451EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Sensor Type Temperature
Interface I2C
Sensitivity ±1°C
Supplied Contents Board(s), Cable(s)
Utilized IC / Part TMP451
Win Source Part Number 797274-TMP451EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TMP451
Introduction Date January 01, 2000
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP451EVM CAD Model

Description

The TMP451EVM is an Evaluation Module (EVM) designed by Texas Instruments (TI) to facilitate the testing and evaluation of the TMP451 temperature sensor. This precision temperature sensor is integrated with a 16-bit analog-to-digital converter and provides a high level of accuracy for temperature monitoring applications.

Key Features

  • High Accuracy: The TMP451 sensor offers a high degree of temperature accuracy, typically ±0.5°C in the range of -40°C to +125°C, making it ideal for critical applications where precise temperature readings are necessary.
  • Remote Temperature Sensing: Equipped with the capability to sense remote temperatures, the TMP451EVM can monitor the temperature of external devices such as CPUs, GPUs, or other heat-generating components.
  • Programmable Alert Function: The TMP451 features a programmable ALERT output that can be configured to indicate when the temperature exceeds a user-defined limit, enhancing system safety and reliability.
  • Easy-to-Use Interface: With an I2C/SMBus interface, the TMP451EVM allows for simple integration into existing systems, providing a straightforward solution for temperature monitoring.
  • Power Supply Flexibility: The TMP451 sensor operates over a wide range of supply voltages from 3.0V to 3.6V, ensuring compatibility with various system designs.

Applications

The TMP451EVM is suitable for a wide array of applications, including but not limited to:

  • Computer and server systems
  • Telecommunication equipment
  • Industrial controls
  • Environmental monitoring
  • Consumer electronics

What's Included

The TMP451EVM package comes with the EVM board featuring the TMP451 temperature sensor, as well as supporting documentation and software tools to enable quick and easy evaluation. Users can access TI's extensive online resources for additional support, including application notes, user guides, and the TI E2E™ support forums.

With its precision measurement capabilities and ease of use, the TMP451EVM from Texas Instruments stands out as an essential tool for developers and engineers looking to optimize their thermal management solutions.

You May Also Be Interested in

Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us
NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
Via
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess