EN
  • EN
  • DE

TMP461AIRUNT

Part No TMP461AIRUNT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 1.7 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±1.25°C)
Testing Conditions -10°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-QFN (2x2)
Win Source Part Number 1110075-TMP461AIRUNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP461AIRUNT CAD Model

Description

Product Overview: TMP461AIRUNT

The TMP461AIRUNT is a high-precision temperature sensor from Texas Instruments, designed for modern electronic systems requiring accurate temperature monitoring. This advanced sensor is part of TI's extensive portfolio of temperature sensing solutions that cater to a wide array of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy: The TMP461AIRUNT offers exceptional accuracy in temperature readings, making it suitable for critical applications where precise temperature control is necessary.
  • Remote Temperature Sensing: Equipped with the capability to measure the temperature of a remote thermal diode, this sensor can monitor the temperature of external devices such as CPUs, GPUs, or FPGAs.
  • Local Temperature Sensing: In addition to its remote sensing capabilities, the TMP461AIRUNT can measure its own die temperature, providing dual functionality in one compact package.
  • Programmable Alert Function: With a programmable alert function, the device can trigger an alert or interrupt when temperatures exceed user-defined limits, enhancing system protection.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor is ideal for battery-powered and energy-sensitive applications.
  • Small Footprint: The compact size of the TMP461AIRUNT makes it an excellent choice for space-constrained applications.

Applications

The TMP461AIRUNT is versatile and can be used in various applications such as:

  • Telecommunications equipment
  • Servers and data centers
  • Personal computers and laptops
  • Power management systems
  • Industrial and medical equipment

Technical Specifications

The TMP461AIRUNT operates over a temperature range of -40°C to +125°C for the local sensor and -10°C to +125°C for the remote sensor. It communicates via a two-wire, SMBus-compatible interface, allowing for easy integration into existing systems. The sensor is housed in a small, 10-pin UQFN package, ensuring minimal impact on overall design size.

With its combination of accuracy, dual sensing capabilities, and programmable features, the TMP461AIRUNT stands out as a reliable and efficient solution for temperature monitoring in a broad spectrum of applications.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7795 $51.1180
9+ $11.9706 $107.7354
13+ $11.5662 $150.3606
19+ $10.7574 $204.3906
25+ $10.3530 $258.8250
31+ $9.9486 $308.4066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess