EN
  • EN
  • DE

TMP708EVM

Part No TMP708EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description EVAL MODULE FOR TMP708
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Thermostat
Sensing Range 0°C ~ 125°C
Interface Analog
Sensitivity ±3°C
Voltage - Supply 2.7V ~ 5.5V
Embedded No
Contents Board(s)
Utilized IC / Part TMP708
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1600982-TMP708EVM
Ultra Librarian 3D Model Ultra Librarian TMP708EVM CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess