The TMP75 from Texas Instruments is a state-of-the-art temperature sensor that provides exceptional accuracy and energy efficiency in a compact package. This digital temperature sensor is designed for a broad range of applications, from industrial systems to consumer electronics, offering both flexibility and reliability for temperature monitoring tasks.
Key Features
- Accuracy: The TMP75 boasts a high degree of accuracy, with a typical error margin of ±1°C over a temperature range of -40°C to +125°C. This precision ensures dependable readings in critical applications.
- Digital Interface: With an I2C-compatible, two-wire serial interface, the TMP75 supports easy integration into existing systems, facilitating communication with microcontrollers and other digital devices.
- Programmable Resolution: Users can configure the resolution of the TMP75 from 9 to 12 bits, allowing for a balance between resolution and conversion time to suit various application needs.
- Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive systems. It also features a shutdown mode for further power savings.
- Programmable Alert Function: An onboard programmable alert function can be set to signal when the temperature exceeds user-defined limits, enabling proactive system protection.
Applications
The TMP75's versatility makes it suitable for a wide array of applications, including:
- Environmental monitoring and HVAC systems
- Electronic test and measurement equipment
- Battery management and power supply control
- Personal electronics and wearable devices
- Industrial controls and robotics
Technical Specifications
Parameter
Value
Supply Voltage
2.7V to 5.5V
Temperature Range
-40°C to +125°C
Accuracy
±1°C (max)
Interface Type
I2C-compatible, two-wire serial
Resolution
9 to 12 bits (programmable)
For designers and engineers looking for a reliable and versatile temperature sensing solution, the TMP75 from Texas Instruments stands out as an exceptional choice, offering both high performance and ease of use.