EN
  • EN
  • DE

ZX5T953ZTA

Part No ZX5T953ZTA
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 100V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283352-ZX5T953ZTA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZX5T953ZTA CAD Model

Description

The ZX5T953ZTA is a 60V NPN high-current transistor manufactured by Diodes Incorporated (formerly Zetex Semiconductors). It's designed for applications requiring high current switching and amplification.

Applications

  • DC-DC converters: Used as a switching element in DC-DC converters.
  • Motor control: Employed in motor control circuits for switching and controlling motor current.
  • Load switching: Used to switch high-current loads in various electronic circuits.
  • Power amplification: Employed in power amplifier circuits for amplifying signals.
  • LED driving: Used to drive high-brightness LEDs in lighting applications.

Features

  • High current capability: Can handle continuous collector currents up to 5A.
  • Low saturation voltage: Offers low saturation voltage for efficient switching.
  • High gain: Provides high current gain for effective amplification.
  • Fast switching speed: Offers fast switching speeds for high-frequency applications.
  • Low on-resistance: Low on-resistance minimizes power dissipation.
  • AEC-Q101 qualified: Qualified for automotive applications.

Benefits

  • Efficient switching: Low saturation voltage ensures efficient switching performance.
  • High power handling: High current capability allows for handling high power loads.
  • Reduced power dissipation: Low on-resistance minimizes power dissipation, improving efficiency.
  • Reliable performance: AEC-Q101 qualification ensures reliable performance in automotive environments.
  • Simplified circuit design: Simple and easy to integrate into existing circuits.

The ZX5T953ZTA is typically supplied in a SOT89 package. Key specifications include the collector-emitter voltage, collector current, power dissipation, DC current gain (hFE), and operating temperature range. Refer to the Diodes Incorporated datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess