EN
  • EN
  • DE

TMS320F28234PTPS

Part No TMS320F28234PTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Controllers (DSCs)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 1271294-TMS320F28234PTPS
Manufacturer Homepage www.ti.com
Family Name TMS320F28234
Introduction Date March 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F28234PTPS CAD Model

Description

The TMS320F28234PTPS is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern control applications. This powerful DSP is part of the TMS320C2000™ series, which is renowned for its robust architecture that combines the benefits of both microcontrollers (MCUs) and DSPs to deliver optimal performance in a single chip.

Key Features

  • High-Performance Processing: With a 150 MHz CPU frequency, the TMS320F28234PTPS offers fast and efficient processing capabilities, making it ideal for time-critical applications such as motor control, power conversion, and renewable energy systems.
  • Integrated Peripherals: This DSP comes with a range of integrated peripherals including 12-bit analog-to-digital converters (ADCs), PWM outputs, and capture inputs, which facilitate direct interfacing with sensors, actuators, and other electronic components.
  • Advanced Control: Featuring innovative control peripherals like high-resolution PWMs and event managers, the TMS320F28234PTPS is equipped to handle complex control algorithms with precision.
  • Memory and Storage: It includes 256KB of on-chip Flash memory and 34KB of RAM, providing ample space for code and data storage, ensuring smooth and reliable operation.
  • JTAG Interface: The JTAG interface supports enhanced debug capabilities, simplifying the development and troubleshooting process for engineers.

Applications

The TMS320F28234PTPS is designed for a wide range of industrial applications, including:

  • Industrial Motor Drives
  • Power Inverters and Converters
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Automotive Control Systems
  • Intelligent Sensing and Monitoring

Package and Quality

Encased in a 176-pin LQFP (Low Profile Quad Flat Package), the TMS320F28234PTPS offers a compact footprint while ensuring robustness and reliability. Texas Instruments' commitment to quality means that this DSP is manufactured to the highest standards, ensuring performance and longevity for mission-critical industrial applications.

With its powerful processing capabilities, versatile peripherals, and robust design, the TMS320F28234PTPS from Texas Instruments stands as a top-tier solution for engineers looking to develop advanced control systems with high reliability and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.8180 $50.8180
3+ $41.6968 $125.0904
4+ $40.3938 $161.5752
6+ $39.0907 $234.5442
7+ $37.7877 $264.5139
9+ $33.8787 $304.9083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess