EN
  • EN
  • DE

TMS320F28377DZWTQR

Part No TMS320F28377DZWTQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA / Dual-Core Delfino Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 3.47V
Data Converters A/D 24x12b, 12x16b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807846-TMS320F28377DZWTQR
Ultra Librarian 3D Model Ultra Librarian TMS320F28377DZWTQR CAD Model

Description

The TMS320F28377DZWTQR is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require high-precision and real-time processing capabilities. This product is part of the TMS320F2837xD series, which is renowned for its advanced features and capabilities in control automation, industrial drives, and renewable energy systems.

Key Features:

  • Dual-Core C28x Architecture: This DSP features a dual-core C28x + ARM Cortex-M4 architecture, allowing for simultaneous processing and efficient task management. The C28x core is optimized for floating-point operations, making it ideal for complex mathematical computations.
  • High Performance: With a clock speed of up to 200 MHz, the TMS320F28377DZWTQR delivers high performance and quick response times, which is crucial for real-time applications.
  • Memory: Equipped with 1MB of flash memory and 164KB of RAM, this processor can handle large programs and datasets with ease, ensuring smooth and reliable operation.
  • Integrated Peripherals: The device includes a range of integrated peripherals, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces (CAN, I2C, SPI, UART), which enhance its functionality and reduce the need for external components.
  • Robust Connectivity: With its extensive connectivity options, the TMS320F28377DZWTQR can interface with a variety of sensors, actuators, and other devices, making it highly versatile in complex systems.
  • Enhanced Control: The DSP features advanced control peripherals, including PWM outputs and capture inputs, which are essential for motor control and power conversion applications.
  • Reliability: Texas Instruments' products are known for their reliability and durability, and the TMS320F28377DZWTQR is no exception, ensuring long-term stability in industrial environments.

Applications:

The TMS320F28377DZWTQR is well-suited for a variety of applications, including:

  • Advanced motor control systems
  • Renewable energy systems like solar inverters and wind turbines
  • Industrial automation and control
  • Power supplies and converters
  • Automotive control systems

In summary, the TMS320F28377DZWTQR from Texas Instruments is a powerful and versatile DSP that meets the needs of high-performance, real-time control applications. Its dual-core architecture, extensive memory, and integrated peripherals make it an ideal choice for engineers looking to develop sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6672 $62.0016
6+ $16.9577 $101.7462
10+ $16.4278 $164.2780
13+ $15.8979 $206.6727
17+ $15.3680 $261.2560
22+ $13.7782 $303.1204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess