EN
  • EN
  • DE

TMS320LF2406APZAG4

Part No TMS320LF2406APZAG4
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100LQFP / DSP Fixed-Point 16bit 40MHz 40MIPS 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C24x 16-Bit
Packaging Tray
Core Processor C2xx DSP
Core Size 16-Bit
Speed 40MHz
Connectivity CAN, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 41
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 5K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797610-TMS320LF2406APZAG4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320LF2406A
Introduction Date August 01, 2005
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320LF2406APZAG4 CAD Model

Description

The TMS320LF2406APZAG4 is a powerful Digital Signal Processor (DSP) from Texas Instruments, designed to cater to the demanding needs of real-time, high-speed signal processing applications. This DSP is part of the TMS320C24x DSP generation, which is renowned for its efficiency and performance in motor control, automotive, industrial, and consumer electronics applications.

With a 16-bit fixed-point architecture, the TMS320LF2406APZAG4 ensures precise calculations, which is critical for embedded control applications. The processor operates at a frequency of up to 40 MHz, providing a balance between power consumption and processing capability. Its advanced Harvard architecture, with separate buses for program and data memory, allows for simultaneous access, thereby increasing the overall system speed and efficiency.

This DSP features 32K x 16 bits of on-chip flash memory, which is both ample for complex algorithms and convenient for in-system programmability. Additionally, it boasts 1.1K x 16 bits of data RAM, which is essential for temporary data storage during intense processing tasks. The TMS320LF2406APZAG4 also includes a variety of peripherals such as a serial port interface (SCI), an event manager module, and an analog-to-digital converter (ADC) which facilitates the DSP's interaction with the external environment and other devices.

The integration of a CAN (Controller Area Network) interface makes this DSP an excellent choice for automotive applications where robust communication is required. Furthermore, the TMS320LF2406APZAG4 supports a wide range of I/O pins and has an internal watchdog timer, which helps in maintaining system integrity and reliability.

The robust instruction set of the TMS320LF2406APZAG4, along with its optimized performance, makes it a versatile solution for developers looking to implement advanced algorithms in their applications. Its low power consumption, coupled with the ability to operate at industrial temperature ranges, ensures that it can be deployed in a variety of challenging environments.

In conclusion, the Texas Instruments TMS320LF2406APZAG4 DSP is an exceptional choice for engineers and designers seeking a high-performance solution for their digital signal processing needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6866 $53.0598
7+ $16.5672 $115.9704
10+ $16.0075 $160.0750
14+ $14.8881 $208.4334
18+ $14.3284 $257.9112
22+ $13.7687 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess