EN
  • EN
  • DE

TMS320TCI6482CTZ

Part No TMS320TCI6482CTZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219455-TMS320TCI6482CTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6482CTZ CAD Model

Description

The TMS320TCI6482CTZ is a high-performance, integrated circuit from the renowned semiconductor manufacturer, Texas Instruments (TI). This product is part of TI's extensive TMS320 series, which is a line of digital signal processors (DSPs) that deliver optimal performance for a wide range of applications.

Key Features

  • Advanced DSP Core: The TMS320TCI6482CTZ features a powerful DSP core that is capable of executing high-level mathematical computations at a rapid pace, making it ideal for applications that require intense data processing.
  • High-Speed Connectivity: Equipped with high-speed interfaces, this device ensures seamless data transfer and connectivity, which is crucial for real-time processing tasks.
  • Low Power Consumption: Despite its high performance, the TMS320TCI6482CTZ is designed to be energy-efficient, reducing power consumption and heat generation, which is beneficial for embedded systems.

Applications

The versatility of the TMS320TCI6482CTZ allows it to be used in a variety of applications. Some of the common applications include:

  • Telecommunications infrastructure such as base stations and network switches
  • Industrial control systems
  • Medical imaging devices
  • Audio and video processing equipment

Technical Specifications

Parameter Value Clock Frequency Up to 1 GHz Operating Temperature -40°C to 85°C Package / Case 783-BBGA, FCBGA Supply Voltage 1.2V, 3.3V

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TMS320TCI6482CTZ is no exception. It is built to meet the highest industry standards, ensuring reliability and longevity even in the most demanding conditions.

With its robust feature set and TI's reputation for quality, the TMS320TCI6482CTZ is an excellent choice for designers and engineers looking to integrate a powerful DSP into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7110 $53.5550
12+ $8.7886 $105.4632
18+ $8.5139 $153.2502
25+ $8.2393 $205.9825
32+ $7.9646 $254.8672
43+ $7.1407 $307.0501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess