EN
  • EN
  • DE

TMS320VC5401GGU50

Part No TMS320VC5401GGU50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DPS 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 50MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 16kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 213195-TMS320VC5401GGU50
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5401GGU50 CAD Model

Description

The TMS320VC5401GGU50 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments' esteemed TMS320 series. This DSP is designed to meet the rigorous demands of high-speed signal processing applications which are prevalent in the telecommunications, audio processing, and industrial control sectors.

Key Features

  • Advanced DSP Architecture: The TMS320VC5401GGU50 is built on a powerful VLIW (Very Long Instruction Word) architecture that allows for high-level parallelism, resulting in efficient real-time processing capabilities.
  • High-Speed Performance: With a clock speed of up to 50 MHz, this DSP can perform up to 100 million instructions per second (MIPS), making it suitable for applications requiring fast data throughput and complex algorithms.
  • Optimized for Audio: It has specialized hardware and instructions for audio signal processing, making it ideal for applications like speech and audio compression, synthesis, and recognition.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5401GGU50 is suitable for portable and battery-powered devices where power consumption is a critical factor.
  • On-Chip Memory: It comes equipped with integrated memory, reducing the need for external memory components and simplifying system design.
  • Peripheral Integration: The device includes a variety of peripherals such as serial ports and timers, which facilitate easier interfacing with other components in a system.

Applications

The TMS320VC5401GGU50's robust processing power and specialized features make it an excellent choice for a wide range of applications, including:

  • Telecommunications infrastructure
  • Professional and consumer audio equipment
  • Voice recognition and processing systems
  • Industrial control systems
  • Instrumentation and measurement devices

Technical Specifications

Parameter Value
Clock Speed 50 MHz
Instruction Rate 100 MIPS
Core Architecture VLIW
On-Chip Memory Integrated
Power Consumption Low

Overall, the TMS320VC5401GGU50 is a versatile and powerful DSP that provides designers with the computational power and efficiency required for advanced digital signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4497 $50.6982
15+ $6.9331 $103.9965
23+ $6.7165 $154.4795
31+ $6.4998 $201.4938
40+ $6.2832 $251.3280
54+ $5.6332 $304.1928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess