EN
  • EN
  • DE

TP13067BN

Part No TP13067BN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Supply, Digital 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1271677-TP13067BN
Manufacturer Homepage www.ti.com
Family Name TP13067B
Introduction Date May 01, 1990
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP13067BN CAD Model

Description

The TP13067BN from Texas Instruments is a versatile and efficient power management integrated circuit (IC) designed to cater to a wide array of applications. This IC is particularly well-suited for systems that require reliable power conversion and management, making it an ideal choice for designers and engineers looking to enhance the performance and longevity of their electronic products.

Key Features

  • High Efficiency: The TP13067BN boasts high conversion efficiency, which helps in reducing heat dissipation and increasing system reliability.
  • Adjustable Output Voltage: It offers flexibility with an adjustable output voltage feature, allowing it to be tailored to specific needs of the application.
  • Low Standby Current: Its low standby current is beneficial for battery-powered devices, as it extends battery life by minimizing power drain when in idle mode.
  • Thermal Protection: The IC includes thermal protection mechanisms that safeguard the device from overheating, thereby enhancing its durability.
  • Wide Operating Temperature Range: It is designed to operate effectively across a broad temperature range, ensuring stability and performance under varying environmental conditions.

Applications

The TP13067BN is a highly adaptable component that can be utilized in a multitude of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Consumer Electronics
  • Automotive Systems

Technical Specifications

Parameter Value
Package Type PDIP (Plastic Dual-In-Line Package)
Input Voltage 4.5V to 5.5V
Output Voltage Adjustable
Operating Temperature -40°C to 85°C
Protection Features Over Temperature, Over Current

In conclusion, the TP13067BN is a robust and reliable solution for power management requirements in various electronic applications. Its combination of efficiency, adjustability, and protection features make it a top choice for those seeking to optimize their power systems with Texas Instruments' trusted technology.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4091 $52.9092
28+ $3.6178 $101.2984
43+ $3.5047 $150.7021
59+ $3.3917 $200.1103
77+ $3.2786 $252.4522
103+ $2.9394 $302.7582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess