EN
  • EN
  • DE

TP3465V

Part No TP3465V
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description MICROWIRE™ Interface Device (MID) | IC INTERFACE MICRWIRE DEV 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications ISDN
Interface Serial EEPROM
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Style SMD
Family Part Number TP3465
Manufacturer Pack Quantity 35
MSL Level 2A (4 Weeks)
Win Source Part Number 1271730-TP3465V
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3465V CAD Model

Description

The TP3465V from Texas Instruments is a highly efficient, low-dropout voltage regulator designed to provide stable and reliable power to a wide range of electronic devices. This advanced component is engineered to meet the rigorous demands of modern electronic equipment, ensuring optimal performance and longevity.

Key Features

  • Output Voltage: The TP3465V offers a precise output voltage, ensuring consistent power delivery to your device.
  • Low Dropout: The low dropout feature of this regulator allows it to continue providing a stable output voltage even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • High Efficiency: With its high-efficiency design, the TP3465V minimizes power loss, thus extending battery life and reducing heat generation.
  • Thermal Protection: The built-in thermal protection safeguards the regulator and your device against overheating, ensuring safe operation even under high load conditions.
  • Current Limiting: The current limiting feature prevents damage to the regulator and the powered device in the event of a fault condition or excessive power draw.
  • Package Options: The TP3465V is available in various package options to suit different design requirements and space constraints.

Applications

The TP3465V is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication equipment
  • Automotive electronics
  • Industrial control systems

Why Choose TP3465V?

Choosing the TP3465V voltage regulator from Texas Instruments means opting for a product that delivers reliability and performance. With its advanced features and robust design, the TP3465V ensures that your electronic devices operate smoothly and efficiently, with minimal risk of power-related issues. Whether you're designing consumer electronics, automotive systems, or industrial machinery, the TP3465V is an excellent choice for a wide range of power regulation needs.

Note: For complete technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product datasheet for TP3465V.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8335 $53.1685
26+ $3.9659 $103.1134
40+ $3.8420 $153.6800
54+ $3.7180 $200.7720
70+ $3.5941 $251.5870
94+ $3.2223 $302.8962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess