Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 13V (Max)
Voltage - Breakdown (Min) 14V
Power Line Protection No
Applications General Purpose
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-XFLGA, DSLGA
Supplier Device Package 4-DSLGA
Ultra Librarian 3D Model Ultra Librarian TPD2E007YFMTG4 CAD Model

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 48VWM 67VC TO236AB / 67V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
Lowest to $2.0682
ECAD model for PESD2IVN48T-QR
Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
STMicroelectronics
ESD Suppressor Diode TVS Uni-Dir 20V 2-Pin SMB T/R / TVS DIODE 20VWM 35VC SMB
Need more? Email Us
ECAD model for LNBTVS3-220U
Amazing
TVS DEVICE 1-CHANNEL 5V / Clamp Ipp Tvs Diode Surface Mount DFN0603P2Y
Lowest to $0.0329
ECAD model for AZ5A75-01F
Comchip Technology
TVS DIODE 5VWM 15VC SOD523 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0726
ECAD model for CPDH5V0UC-HF
Comchip Technology
TVS DIODE 5VWM 25VC SOD323 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0B-HF
Micro Commercial Co
TVS DIODE 26VWM 42.1VC SOD123FL / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL
Lowest to $0.2455
ECAD model for SMF26A-TP
Micro Commercial Co
Interface / 8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.1542
ECAD model for ESDSLC3V3D3B-TP
Comchip Technology
TVS DIODE 12VWM 28.6VC SOD323 / 28.6V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0724
ECAD model for CPDV12V0-HF

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention