EN
  • EN
  • DE

TPS2015D

Part No TPS2015D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER DISTRIBUTION SWITCHES | IC 2A POWER DIST SWITCH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.75V ~ 5.25V
Current - Output (Maximum) 1A
Rds On 95mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2015
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272070-TPS2015D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2015D CAD Model

Description

TPS2015D Power Distribution Switch from Texas Instruments

The TPS2015D is a specialized power distribution switch designed by Texas Instruments to enhance the management and distribution of power in electronic systems. This device is part of the TPS20xxD family and is particularly suitable for applications that require up to 2.5A of continuous current with the added benefit of thermal and over-current protection.

The TPS2015D is a single-channel, current-limited, power distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. It integrates a N-channel MOSFET that can pass high-side power, which allows for the control of the power flow from a USB host to its peripherals. This level of integration not only simplifies design but also enhances system reliability and performance.

Key features of the TPS2015D include programmable current-limit threshold, under-voltage lockout, over-temperature protection, and a fault status reporting mechanism. The programmable current-limit threshold allows designers to set the maximum amount of current supplied to the load, preventing damage to both the host and the device in the event of a short circuit or excessive power draw.

The device is offered in a compact, surface-mount PowerPAD package, which is designed to effectively dissipate heat and reduce the thermal resistance. This ensures the TPS2015D operates within a safe temperature range, even under high current loads, thereby extending the lifetime of the product.

With its built-in safety features, the TPS2015D from Texas Instruments is a robust solution for managing power distribution in a variety of USB-enabled devices such as hubs, monitors, and other peripherals. Its small footprint and ease of use make it an excellent choice for designers looking to implement efficient power management with minimal additional components.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8191 $50.7438
44+ $2.3131 $101.7764
67+ $2.2408 $150.1336
93+ $2.1685 $201.6705
120+ $2.0963 $251.5560
160+ $1.8794 $300.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess