EN
  • EN
  • DE

TPS2358RGZT

Part No TPS2358RGZT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL-SLOT HOT-PLUG CTRL 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 4
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 4 V, 8.5 V to 15 V
Current - Output (Max) 165mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 055493-TPS2358RGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2358RGZT CAD Model

Description

Product Overview: TPS2358RGZT by Texas Instruments

The TPS2358RGZT is a state-of-the-art, multi-channel power interface switch designed and manufactured by Texas Instruments, catering to a wide array of applications that demand robust power management solutions. This integrated circuit is engineered to ensure efficient power distribution and management for systems requiring multiple supply voltages and protection features.

Key Features

  • Multi-Channel Operation: The TPS2358RGZT is capable of managing up to eight independent power distribution channels, making it an ideal solution for complex systems that require multiple power domains.
  • Programmable Current Limits: Users can set precise current limits for each channel to protect the system from overcurrent conditions, thereby enhancing the reliability and longevity of the overall system.
  • High Accuracy: The device offers high accuracy in current limit thresholds and voltage regulation, ensuring that the connected loads receive stable and precise power supply.
  • Integrated Fault Protection: It includes features such as overvoltage, undervoltage, and overtemperature protection, which safeguard the system against various fault conditions.
  • Power Sequencing: The TPS2358RGZT supports programmable power sequencing, allowing designers to specify the order in which the power rails are enabled or disabled, critical for systems with sensitive power-up and power-down requirements.

Applications

The versatility of the TPS2358RGZT makes it suitable for a diverse range of applications, including:

  • Servers and data centers
  • Telecommunication equipment
  • Industrial control systems
  • Networking hardware
  • Complex computing systems

Package and Availability

The TPS2358RGZT is offered in a compact 48-pin QFN (RGZ) package, optimized for space-constrained applications. The small footprint of the package allows for efficient use of PCB real estate, providing designers with more flexibility in their layout designs. Texas Instruments ensures availability and support for this product, with detailed technical documentation and application notes to assist developers in integrating this power interface switch into their designs.

Overall, the TPS2358RGZT from Texas Instruments represents a sophisticated solution for managing multiple power channels with precision and reliability, making it an indispensable component for modern electronic systems that demand high-performance power management.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5221 $50.0884
10+ $10.2746 $102.7460
16+ $9.9535 $159.2560
21+ $9.6324 $202.2804
27+ $9.3114 $251.4078
36+ $8.3481 $300.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess