EN
  • EN
  • DE

TPS23753APWR

Part No TPS23753APWR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE INTERFACE SWITCH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 13W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 580μA
Temperature Range - Operating -40°C to 125°C
Case / Package 14-TSSOP
Win Source Part Number 033709-TPS23753APWR
Family Name TPS23753A
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS23753APWR CAD Model

Description

The TPS23753APWR is a versatile and advanced integrated solution designed by Texas Instruments for applications requiring Power over Ethernet (PoE). This component is ideal for devices that need to be powered through Ethernet cables, such as IP cameras, wireless access points, and VoIP phones. The TPS23753APWR combines a Power-over-Ethernet Powered Device (PD) interface with a current-mode DC/DC controller, providing a compact and efficient power solution.

Key Features:

  • Integrated IEEE 802.3af Compliant PD Interface: Ensures compatibility with PoE standards, allowing for seamless integration into networked devices.
  • Programmable DC/DC Controller: Offers flexibility in designing power supply circuits with adjustable output voltage and current limits.
  • Advanced Protection Features: Includes over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure safe and reliable operation.
  • High-Efficiency Operation: The DC/DC converter is optimized for efficient power conversion, which can result in reduced heat dissipation and energy costs.
  • Adjustable Switching Frequency: Allows the designer to optimize the power supply for performance, component size, and efficiency.
  • Support for Auxiliary Power: Accepts an auxiliary supply input to support power requirements beyond the capability of PoE when necessary.

Applications:

The TPS23753APWR is suitable for a wide range of applications that require PoE capabilities. Some common applications include:

  • Enterprise and Industrial Ethernet Switches
  • IP Network Cameras
  • Wireless Access Points (WAPs)
  • VoIP Phones
  • RFID Readers

Package and Availability:

The TPS23753APWR is offered in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that allows for space-saving PCB designs. It is widely available through Texas Instruments and authorized distributors, ensuring easy procurement for your product development needs.

With its robust feature set and Texas Instruments' reputation for quality, the TPS23753APWR stands out as a comprehensive solution for PoE-enabled devices requiring efficient power management.

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $8.4649
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Innovisionsemi
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,290 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess