Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033874-TPS3823-30DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS3823-30
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3823-30DBVR CAD Model

Description

Product Overview: TPS3823-30DBVR by Texas Instruments

The TPS3823-30DBVR is a highly reliable supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This compact integrated circuit (IC) is engineered to monitor power supply functionality and system health, ensuring that electronic devices operate within their intended specifications.

Key Features

  • Voltage Supervision: The TPS3823-30DBVR provides precision voltage monitoring, with a threshold of 3.0V, making it suitable for 3.3V systems.
  • Manual Reset: It includes a manual reset input, allowing the user to trigger a system reset manually, offering additional control over system management.
  • Power-On Reset Generator: The device's built-in power-on reset generator ensures that the processor and other components in a system are reset accurately when power is first applied, avoiding any startup issues.
  • Watchdog Timer: With an integrated watchdog timer, the TPS3823-30DBVR can monitor system operation and initiate a system reset if necessary, preventing system hang-ups.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements.
  • Low Supply Current: The device is designed for low supply current, which is beneficial for power-sensitive applications.
  • Temperature Range: The TPS3823-30DBVR operates over an extended temperature range, ensuring reliability in various environmental conditions.
  • Packaging: It is offered in a small, 5-pin SOT-23 package, making it ideal for space-constrained applications.

Applications

The TPS3823-30DBVR is versatile enough to be used in a wide array of applications, including but not limited to:

  • Microprocessor or microcontroller systems
  • Industrial equipment
  • Portable/battery-powered electronics
  • Networking and telecommunication systems
  • Automotive control systems

With its precision monitoring and control features, the TPS3823-30DBVR is a crucial component for systems that require consistent performance and reliability. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of modern electronic devices, providing designers with a robust solution for system supervision.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6716AUTSVD3+T
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-8
Need more? Email Us
ECAD model for MAX6725KAZGD3+T
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6733AUTVDD3+T
Analog Devices Inc.
RN5VD - Input Voltage Detector w
Need more? Email Us
ECAD model for RN5VD39AA-TR-FE
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SOT25
Need more? Email Us
ECAD model for XC6123C616MR-G
ON Semiconductor
IC SUPERVISOR 1 CHANNEL 6WDFN
Need more? Email Us
ECAD model for NCP308MT090TBG
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8TDFN
Need more? Email Us
ECAD model for MAX16058ATA17+T
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
ECAD model for R3111Q311C-TR-FE
Maxim Integrated
IC SUPERVISOR MPU LP SOT23-6
Need more? Email Us
ECAD model for MAX6363LUT23+T

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8379 $50.2740
130+ $0.7849 $102.0370
200+ $0.7584 $151.6800
285+ $0.7054 $201.0390
370+ $0.6788 $251.1560
460+ $0.6523 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention