EN
  • EN
  • DE

TPS51219

Part No TPS51219
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description High Performance, Single-Synchronous Step-Down Controller with Differential Voltage Feedback
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272510-TPS51219
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51219 CAD Model

Description

The TPS51219 from Texas Instruments is a highly efficient, single synchronous buck controller designed for use in mid-sized computing applications. This advanced power solution is tailored to meet the rigorous demands of modern computing environments, offering precise voltage regulation and power management for system components such as CPUs, GPUs, and memory modules.

Key Features:

  • Adaptive On-Time Control: The TPS51219 utilizes an adaptive on-time D-CAP™ control mode which provides a fast transient response, simplifying circuit design and enabling the use of small external components.
  • Wide Input Voltage Range: It supports an input voltage range from 3 V to 28 V, making it versatile for various system configurations and ensuring compatibility with a broad range of power supplies.
  • High Efficiency: With its integrated low RDS(on) MOSFET drivers, the TPS51219 achieves high efficiency, which is crucial for maintaining system stability and prolonging battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to as low as 0.6 V, with a tolerance of ±1% over temperature, which is essential for powering the latest generation of low-voltage digital cores.
  • Power Saving Modes: It features selectable power-saving modes, including a shutdown mode that significantly reduces power consumption when the system is in standby or powered off.

Applications:

The TPS51219 is ideal for a variety of applications, particularly those requiring efficient power distribution and precise voltage control, such as:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablet PCs
  • Graphics Cards
  • Servers and Networking Equipment
  • Embedded Systems

Quality and Reliability:

As with all Texas Instruments products, the TPS51219 is designed with a commitment to quality and reliability. It is available in a 10-pin VSON package that is RoHS compliant and designed to meet the environmental standards of today's green computing requirements.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $24.7389
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3754 $50.6790
325+ $0.3080 $100.1000
505+ $0.2984 $150.6920
695+ $0.2888 $200.7160
900+ $0.2791 $251.1900
1,200+ $0.2503 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess