EN
  • EN
  • DE
  • IT

SN74LVC1G38DBVRE4

Part No SN74LVC1G38DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single 2-Input NAND Gate With Open-Drain Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features Open Drain
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 1255556-SN74LVC1G38DBVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC1G38
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G38DBVRE4 CAD Model

Description

Overview of SN74LVC1G38DBVRE4

The SN74LVC1G38DBVRE4 is a high-performance, single 2-input NAND gate with open-drain output from Texas Instruments. Designed for use in 1.65-V to 5.5-V V<sub>CC systems, it is part of the SN74LVC family, which is well-known for its low-voltage operation and low power consumption. This device is particularly suitable for down-translation to V<sub>CC and offers flexibility for a wide range of applications.

Key Features

  • Operating Voltage Range: The device supports a wide range of supply voltages from 1.65 V to 5.5 V, making it versatile for various applications and compatible with many other logic levels.
  • Open-Drain Output: The open-drain output allows for wired-OR logic gates and can be connected to other open-drain outputs to implement active-low wired-OR or active-high wired-AND functions.
  • High Drive: With a capability to sink currents, this component is suitable for driving heavy loads or for use in bus-oriented systems.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in challenging environments.
  • Small Form Factor: The SN74LVC1G38DBVRE4 comes in a small SOT-23-6 package, making it ideal for space-constrained applications.

Applications

This NAND gate is suitable for a variety of applications, including but not limited to, the creation of logic level shifters, interfacing with different voltage domains, and general-purpose logic applications where the open-drain feature provides design flexibility. Its low power consumption and wide voltage range make it an excellent choice for portable electronics, computing devices, and industrial control systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC1G38DBVRE4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial market segments, providing a dependable solution for your digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 5X2SON
Lowest to $1.1595
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.3260
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8VSSOP
Lowest to $0.4826
Nexperia USA Inc.
IC GATE NAND SCHMIT 4CH 2IN 14SO
Lowest to $0.6240
Nexperia USA Inc.
IC GATE AND OD 1CH 2-INP 5X2SON
Need more? Email Us
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.8093
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Lowest to $0.1832

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess