EN
  • EN
  • DE
  • IT

74LVC14APW-Q100J

Part No 74LVC14APW-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.2V ~ 3.6V
Current - Quiescent (Max) 40 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.12V ~ 0.8V
Input Logic Level - High 1V ~ 2V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371077-74LVC14APW-Q100J
Ultra Librarian 3D Model Ultra Librarian 74LVC14APW-Q100J CAD Model

Description

The 74LVC14APW-Q100J is a hex inverter Schmitt trigger integrated circuit from Nexperia USA Inc. It is part of the 74LVC series and is qualified for automotive applications with AEC-Q100 certification.

  • Temperature Range: -40°C to 125°C
  • Feature: Schmitt Trigger
  • Package: 14-TSSOP
  • Width: 4.40mm
  • Voltage Supply Range: 1.2V to 3.6V
  • Quiescent Current: 40µA
  • Maximum Propagation Delay: 6.4ns @ 3.3V and 50pF load

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND OD 1CH 2-INP 5X2SON
Need more? Email Us
National Semiconductor (TI)
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 2CH 2-IN 6TSOP
Need more? Email Us
Nexperia USA Inc.
74LVC1G14-Q100 - SINGLE SCHMITT
Lowest to $0.2673
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.3260
Toshiba Semiconductor and Storage
IC INVERTER 6CH 1-INP 14VSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8VSSOP
Lowest to $0.4826
Nexperia USA Inc.
IC GATE AND 3CH 3-INP 14SO / AND Gate IC 3 Channel 14-SO
Lowest to $1.3639
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1832 $50.3800
670+ $0.1503 $100.7010
1,035+ $0.1456 $150.6960
1,420+ $0.1409 $200.0780
1,840+ $0.1362 $250.6080
2,455+ $0.1222 $300.0010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,504 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess